EN
  • EN
  • DE
  • IT

TPS65262-1RHBR

Part No TPS65262-1RHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG 5OUT BUCK/LNR SYNC 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PMIC - Voltage Regulators - Linear Switching 5 Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS65262
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS65262-1RHBR-ND, 296-46251-6, 296-46251-1, 296-46251-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852569-TPS65262-1RHBR
Ultra Librarian 3D Model Ultra Librarian TPS65262-1RHBR CAD Model

Description

The TPS65262-1RHBR is a high-performance, triple-output, synchronous step-down switching regulator from Texas Instruments. This advanced power management integrated circuit (IC) is designed to cater to a wide range of applications, particularly those requiring efficient power distribution and precision voltage regulation.

Key Features:

  • Triple Synchronous Buck Converters: The device integrates three independent step-down voltage regulators that provide synchronous rectification with high efficiency.
  • Adjustable Output Voltage: Users can adjust the output voltage of each converter to meet the specific requirements of their application, providing design flexibility.
  • Wide Input Voltage Range: The TPS65262-1RHBR operates over a broad input voltage range from 4.5V to 28V, accommodating various power sources and conditions.
  • High Efficiency: The synchronous step-down design ensures high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which minimizes electromagnetic interference (EMI) and allows for use in noise-sensitive applications.
  • Thermal Shutdown: Built-in thermal shutdown protection enhances the safety and longevity of the device by preventing overheating.
  • Small Footprint: The TPS65262-1RHBR comes in a compact 32-pin VQFN (RHB) package, making it suitable for space-constrained applications.

Applications:

The versatile nature of the TPS65262-1RHBR makes it an excellent choice for a variety of applications, including:

  • Consumer Electronics
  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Point-of-Load Power Supplies

Quality and Reliability:

As with all Texas Instruments products, the TPS65262-1RHBR is manufactured to the highest quality standards, ensuring reliable performance in a range of environmental conditions. Its robust design and integrated protection features make it a preferred choice for engineers and designers looking for a dependable power solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
ANALOG CIRCUIT, 1 FUNC, PDSO16
Lowest to $0.9275
STMicroelectronics
POWER TRAIN & SAFETY / PMIC - Voltage Regulators - Linear Switching Output
Need more? Email Us
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
Microsemi Corporation
IC REG QUAD BUCK/LNR SYNC 38MLPQ
Lowest to $9.3269
National Semiconductor (TI)
LP3907 - DUAL 1A AND 600MA BUCK / PMIC - Voltage Regulators - Linear Switching Output
Lowest to $3.1280
Maxim Integrated
IC REG QUAD BUCK/LNR SYNC 28SSOP
Lowest to $4.5408
Fairchild/ON Semiconductor
ANALOG CIRCUIT, 1 FUNC, PDSO16
Lowest to $2.2534
Analog Devices Inc.
IC REG DL BUCK/LINEAR 12DFN
Lowest to $23.8553
Harris Corporation
PWM AND DUAL POWER CONTROL
Lowest to $39.8907

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1695 $58.3730
33+ $3.4213 $112.9029
51+ $3.3143 $169.0293
70+ $3.2073 $224.5110
91+ $3.1005 $282.1455
121+ $2.7797 $336.3437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess