EN
  • EN
  • DE

TPS65276DAPR

Part No TPS65276DAPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 4.5V to 18V input, 6A/3.5A output dual synchronous buck converter 32-HTSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
RoHS Compliant
Win Source Part Number 1101042-TPS65276DAPR
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS65276DAPR CAD Model

Description

The TPS65276DAPR is a sophisticated dual-output, configurable synchronous step-down switching regulator designed by Texas Instruments. This high-performance device is engineered to cater to a broad range of power supply requirements, particularly in complex electronic systems that demand efficient and reliable power management solutions.

Key Features

  • Wide Input Voltage Range: The TPS65276DAPR operates over an input voltage range from 4.5V to 18V, making it versatile for various applications.
  • Dual Synchronous Buck Converters: It features two integrated synchronous buck converters that support up to 3A output current each, providing efficient power conversion with reduced external component count.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 2.2MHz, allowing designers to optimize the performance based on specific application needs.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation, thereby reducing the need for thermal management components.
  • Programmable Soft Start: The soft-start time can be programmed to manage the inrush current during startup, enhancing system reliability.
  • Protection Features: The device includes a suite of protection features such as over-current protection, over-voltage protection, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The TPS65276DAPR is ideal for a range of applications, including but not limited to:

  • Point of Load (POL) solutions
  • Telecommunications equipment
  • Networking equipment
  • Industrial systems
  • Consumer electronics

Package and Availability

The TPS65276DAPR is offered in a 32-pin HTSSOP (DAP) package, which provides a compact footprint for space-constrained applications. Its thermal performance is enhanced by a PowerPAD™ on the underside, which aids in heat dissipation. This product is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to access comprehensive technical documentation for the TPS65276DAPR.

You May Also Be Interested in

Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess