EN
  • EN
  • DE

TPS65276VRHHT

Part No TPS65276VRHHT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BUCK PROG 6A/3.5A 36VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 2
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.68V
Maximum Output Voltage 1.95V
Output Current 6A, 3.5A
Frequency - Switching 200kHz to 1.6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1112591-TPS65276VRHHT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65276VRHHT CAD Model

Description

Introducing the TPS65276VRHHT Power Management IC by Texas Instruments

The TPS65276VRHHT is a cutting-edge power management integrated circuit (PMIC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced component is designed to cater to a wide variety of applications requiring efficient power distribution and regulation. The TPS65276VRHHT stands out for its versatility and robust performance, making it an ideal choice for designers looking to enhance the power management capabilities of their electronic systems.

Key Features

  • Dual Synchronous Step-Down Converter: The TPS65276VRHHT features two highly efficient, synchronous buck converters, which provide a precise voltage regulation for core and auxiliary power rails, ensuring stable operation of the device.
  • Adjustable Switching Frequency: With a selectable switching frequency ranging from 250 kHz to 2.2 MHz, designers can optimize the balance between efficiency and component size, enabling the use of smaller, cost-effective inductors and capacitors.
  • Integrated LDOs: The inclusion of low-dropout linear regulators (LDOs) allows for additional regulated outputs, providing clean power to sensitive circuits and further expanding the utility of the PMIC.
  • Programmable Soft Start: The soft-start feature minimizes inrush current during startup, contributing to system stability and reliability.
  • Power Good Outputs: The TPS65276VRHHT provides power good signals, which can be used for sequencing and monitoring the status of the power rails, enhancing system safety and predictability.

Applications

The versatility of the TPS65276VRHHT makes it suitable for a broad range of applications, including but not limited to:

  • Embedded Processing and Control Units
  • Networking and Telecommunication Equipment
  • Industrial Systems and Automation
  • Consumer Electronics

Quality and Reliability

As with all Texas Instruments products, the TPS65276VRHHT is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. It is available in a compact 32-pin VQFN (RHH) package, which is optimized for space-constrained applications.

For engineers seeking a power management solution that combines efficiency, flexibility, and reliability, the TPS65276VRHHT from Texas Instruments is an exceptional choice that can meet the needs of today's complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6818 $51.1362
22+ $4.6620 $102.5640
34+ $4.5164 $153.5576
46+ $4.3707 $201.0522
60+ $4.2250 $253.5000
80+ $3.7879 $303.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess