EN
  • EN
  • DE

TPS65552RGTRE3

Part No TPS65552RGTRE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Texas Instruments
Win Source Part Number 394784-TPS65552RGTRE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65552RGTRE3 CAD Model

Description

The TPS65552RGTRE3 is a high-performance, integrated power management IC from Texas Instruments, designed to meet the demanding needs of various electronic applications. This versatile chip offers a range of features that make it an ideal choice for powering complex systems that require reliable and efficient energy management.

Key Features:

  • Multiple Output Voltages: The device includes multiple regulated output voltages, allowing it to power various components within a system, including microprocessors, memory, and peripheral devices.
  • High Efficiency: With its advanced design, the TPS65552RGTRE3 achieves high efficiency, which helps to reduce power consumption and heat generation in electronic systems.
  • Adjustable Outputs: The output voltage levels are adjustable, providing design flexibility and the ability to tailor the power supply to specific application requirements.
  • Thermal Protection: The IC features built-in thermal shutdown protection, which safeguards the device and the system from damage due to overheating.
  • Power Good Signal: A 'power good' signal is provided, which can be used for system monitoring and sequencing, ensuring that the system operates reliably and within safe parameters.
  • Small Footprint: The TPS65552RGTRE3 comes in a compact QFN package, making it suitable for space-constrained applications without compromising on performance.

Applications:

The versatility of the TPS65552RGTRE3 allows it to be used in a wide range of applications, including:

  • Portable Electronics
  • Networking Equipment
  • Industrial Systems
  • Medical Devices
  • Automotive Infotainment

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TPS65552RGTRE3 is no exception. It is designed to meet the rigorous standards required by industrial and automotive applications, ensuring long-term reliability and performance.

Overall, the TPS65552RGTRE3 from Texas Instruments is a sophisticated power management solution that combines efficiency, flexibility, and reliability, making it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess