EN
  • EN
  • DE
  • IT

TPS65730A0PYFFR

Part No TPS65730A0PYFFR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707972-TPS65730A0PYFFR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65730A0PYFFR CAD Model

Description

Overview of the Texas Instruments TPS65730A0PYFFR

The Texas Instruments TPS65730A0PYFFR is a versatile and efficient power management integrated circuit (PMIC) designed to cater to the power requirements of multi-function portable devices. This advanced PMIC is a perfect solution for applications such as smartphones, tablets, and other portable electronics where space is at a premium and power efficiency is crucial.

Key Features

  • Integrated Power Solution: The TPS65730A0PYFFR combines multiple power rails in a single package, reducing the number of external components required and simplifying the power supply design.
  • High Efficiency: The device is engineered for high efficiency across a wide range of load conditions, which helps to extend battery life in portable applications.
  • Programmable Voltage Outputs: It offers programmable voltage outputs that can be adjusted to meet the specific needs of the application, providing a high level of flexibility.
  • Low Quiescent Current: The device features a low quiescent current that minimizes power consumption when in standby mode, contributing to the overall energy efficiency of the system.
  • Advanced Packaging: Housed in a compact package, the TPS65730A0PYFFR is designed for space-constrained applications.

Applications

The TPS65730A0PYFFR is well-suited for a variety of applications that require efficient power management. Its versatility makes it an ideal choice for:

  • Portable and handheld devices
  • Smartphones and tablets
  • Wearable technology
  • Wireless communications systems
  • Portable medical devices

Technical Specifications

With a wide input voltage range and multiple output voltage options, the TPS65730A0PYFFR is designed to be a flexible and robust power solution. The device's technical specifications include features such as over-temperature and over-current protection, which ensure safe and reliable operation under various conditions.

Conclusion

The Texas Instruments TPS65730A0PYFFR stands out as a high-performance power management solution that addresses the needs of modern portable devices. Its integration of multiple power rails, high efficiency, and programmable outputs, all in a compact package, make it an excellent choice for designers looking to optimize their power supply architecture for space and efficiency.

You May Also Be Interested in

Texas Instruments
Lowest to $0.3486
Texas Instruments
Lowest to $0.4752
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.0769
Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $1.3129
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.1503 $52.1503
3+ $42.7900 $128.3700
4+ $41.4529 $165.8116
5+ $40.1157 $200.5785
7+ $38.7785 $271.4495
9+ $34.7669 $312.9021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,990 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess