EN
  • EN
  • DE

TPS65930A2ZCHR

Part No TPS65930A2ZCHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management Unit 2.7V to 4.5V 139-Pin NFBGA T/R / IC PWR MGMT 4 LDO TXRX 139NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Mobile/OMAP
Operating Supply Current 300μA
Supply Voltage - Operating 2.7 V to 4.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 139-NFBGA (10x10)
Win Source Part Number 1112655-TPS65930A2ZCHR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS65930
Introduction Date May 01, 2008
ECCN 5A991.g
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65930A2ZCHR CAD Model

Description

Product Overview: TPS65930A2ZCHR by Texas Instruments

The TPS65930A2ZCHR is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to meet the demanding needs of mobile and embedded devices. This advanced chip provides a comprehensive solution for power supply management, audio interfacing, and additional auxiliary functions, all in a compact, space-saving package.

Key Features

  • Multiple Voltage Rails: The TPS65930A2ZCHR offers a variety of programmable voltage rails for powering different system components, including core voltage, memory, I/O, and more.
  • SmartReflex™ Technology: Integrated SmartReflex technologies enable dynamic voltage scaling, allowing the device to adjust power levels based on processing load, thus optimizing power consumption and enhancing battery life.
  • Audio Codec: It includes a high-quality audio codec with multiple audio interfaces, supporting voice and audio functionalities required in smartphones, tablets, and other multimedia devices.
  • Power Sequencing: The device features autonomous power sequencing which simplifies system power-up and power-down procedures, ensuring reliable operation of the end product.
  • Interface Support: The TPS65930A2ZCHR supports a range of interfaces, such as I2C, SPI, and high-speed UART, facilitating communication with other components within the system.
  • Integrated Touchscreen Controller: An onboard touchscreen controller allows for direct interfacing with capacitive touchscreens, reducing the need for additional components.

Applications

The versatility of the TPS65930A2ZCHR makes it suitable for a wide array of applications, particularly in the mobile sector. It is ideal for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Portable Electronics

Package and Quality

The TPS65930A2ZCHR comes in a compact BGA package, allowing for efficient space utilization on printed circuit boards. Texas Instruments ensures high manufacturing standards, resulting in a reliable and consistent performance for the end-user. Whether for consumer electronics or industrial applications, the TPS65930A2ZCHR is a robust choice for sophisticated power management solutions.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0415 $55.2075
12+ $9.0597 $108.7164
18+ $8.7766 $157.9788
24+ $8.4935 $203.8440
31+ $8.2104 $254.5224
41+ $7.3610 $301.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,474 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess