EN
  • EN
  • DE

TPS70618DRVR

Part No TPS70618DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 150MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA 6-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TPS706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48768-2, 296-48768-1, TPS70618DRVR-ND, 296-48768-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900928-TPS70618DRVR
Ultra Librarian 3D Model Ultra Librarian TPS70618DRVR CAD Model

Description

Product Overview: TPS70618DRVR from Texas Instruments

The TPS70618DRVR is a highly efficient, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI), delivering a fixed output of 1.8 volts. This compact and reliable component is ideal for a wide range of applications that require a stable and clean power supply, such as portable electronics, wireless communication devices, and power-sensitive digital circuits.

Key Features

  • Output Voltage: The TPS70618DRVR provides a fixed output voltage of 1.8V, which is commonly used in digital circuits.
  • High Accuracy: With an accuracy level of 2%, this LDO ensures precise voltage regulation, which is crucial for sensitive electronics.
  • Low Dropout: The low dropout feature allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • Current Capacity: It can deliver up to 1A of continuous output current, making it suitable for a variety of moderate power applications.
  • Power Supply Rejection Ratio (PSRR): With excellent PSRR characteristics, the TPS70618DRVR minimizes the effects of fluctuations in the input voltage on the output voltage, providing a stable power supply.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation and longevity.
  • Package: The TPS70618DRVR comes in a small 6-pin SON package, making it ideal for space-constrained applications.

Applications

The TPS70618DRVR's stable output and high efficiency make it suitable for a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wireless LAN cards
  • GPS devices
  • Microcontroller power supplies
  • Memory and digital logic supplies

With its robust feature set and reliable performance, the TPS70618DRVR from Texas Instruments is an excellent choice for engineers and designers looking for a high-quality power management solution in their electronic designs.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6011 $51.0935
205+ $0.4933 $101.1265
315+ $0.4778 $150.5070
435+ $0.4624 $201.1440
560+ $0.4470 $250.3200
750+ $0.4008 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess