EN
  • EN
  • DE

TPS70625DRVR

Part No TPS70625DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 150MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA 6-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TPS706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52071-2, TPS70625DRVR-ND, 296-52071-1, 296-52071-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900929-TPS70625DRVR
Ultra Librarian 3D Model Ultra Librarian TPS70625DRVR CAD Model

Description

Product Overview: Texas Instruments TPS70625DRVR

The TPS70625DRVR from Texas Instruments is a highly efficient, low-dropout (LDO) voltage regulator that offers the perfect solution for powering sensitive analog circuits in a variety of electronic devices. This regulator is designed to deliver a fixed output voltage of 2.5V with an impressive accuracy, ensuring stable performance for your critical applications.

With its small footprint, the TPS70625DRVR comes in a 6-pin SON package, which is ideal for space-constrained designs. Its compact size, combined with a low quiescent current of just 1 µA, makes it a highly energy-efficient choice for battery-powered devices, where extending battery life is crucial.

The device is capable of providing an output current of up to 150 mA while maintaining a low dropout voltage, which enhances the overall efficiency of the system by allowing operation closer to the battery voltage. This feature is particularly beneficial in portable electronics where maximizing the use of the available battery voltage is essential.

One of the key benefits of the TPS70625DRVR is its excellent transient response, which allows it to maintain a stable output voltage even under rapidly changing load conditions. This makes it an ideal regulator for powering sensitive RF and analog circuits that require a consistent voltage supply for optimal performance.

Furthermore, the device includes a range of built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the regulator and the downstream circuitry from damage due to abnormal operating conditions. These features contribute to the reliability and longevity of the end product.

The TPS70625DRVR is also characterized by its low noise performance, emitting minimal disturbance on the power line, which is a critical parameter for noise-sensitive applications like precision instrumentation, hi-fi audio, and medical equipment.

In summary, the Texas Instruments TPS70625DRVR is a versatile, high-performance LDO voltage regulator that offers a combination of low power consumption, high accuracy, and robust protection features, making it an excellent choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1610 $52.2450
105+ $0.9527 $100.0335
165+ $0.9229 $152.2785
225+ $0.8931 $200.9475
290+ $0.8634 $250.3860
390+ $0.7740 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess