EN
  • EN
  • DE

TPS70758PWP

Part No TPS70758PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/2.5V 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V, 2.5V
Dropout Voltage-Max 0.14V @ 250mA, -
Output Current 250mA, 125mA
Operating Supply Current 230μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 2.5V
Voltage - Dropout (Typical) 0.83V @ 250mA, -
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 142847-TPS70758PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS70758PWP CAD Model

Description

The TPS70758PWP is a high-performance, dual-output, low-dropout (LDO) voltage regulator from the reputable electronics manufacturer, Texas Instruments (TI). This precision device is designed to cater to a wide range of applications, providing stable and reliable power supply solutions. The TPS70758PWP is specifically engineered to meet the stringent requirements of RF and mixed-signal ICs that demand low noise, high output accuracy, and fast transient response.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range, which is crucial for various applications that require different voltage levels.
  • High Output Current: It can supply up to 1A of output current per channel, ensuring adequate power for even the most demanding circuits.
  • Low Dropout Voltage: The low dropout voltage allows for efficient operation, even when the input-to-output voltage differential is minimal, thus improving overall system efficiency.
  • Stable with Low ESR Capacitors: The TPS70758PWP is stable with low equivalent series resistance (ESR) capacitors, which reduces the amount of noise in the power supply and can help in miniaturizing circuit designs.
  • Fast Transient Response: A fast transient response is critical for maintaining voltage levels during rapid changes in load, which is a hallmark of this regulator's performance.
  • Thermal Protection: Integrated thermal protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.

Applications

The versatility of the TPS70758PWP makes it suitable for a variety of applications, including:

  • Portable electronics
  • Wireless LAN cards
  • RF power supplies
  • Post-regulation for switching supplies

Package and Quality

The TPS70758PWP comes in a 20-pin HTSSOP (PWP) package, which is both space-saving and conducive to efficient thermal management. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting rigorous industry standards for performance and reliability.

For further details, datasheets, and support, customers are encouraged to visit the official Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess