EN
  • EN
  • DE
  • IT

TPS70915DRVT

Part No TPS70915DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.15A 6SON / LDO Regulator Pos 1.5V 0.15A 6-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 1.5V
Output Current 150mA
Operating Supply Current 2.05μA ~ 350μA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 798145-TPS70915DRVT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS709
Introduction Date February 11, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS70915DRVT CAD Model

Description

Product Overview: TPS70915DRVT by Texas Instruments

The TPS70915DRVT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise voltage supply for a wide range of applications. This regulator is capable of sourcing a 150mA load with excellent load and line transient responses, making it an ideal choice for sensitive electronic devices that require a consistent power source.

Key Features

  • Output Voltage: The TPS70915DRVT provides a fixed output voltage of 1.5V, which is suitable for powering low-voltage logic and mixed-signal devices.
  • High Accuracy: With an accuracy level of 2%, this LDO ensures a reliable and consistent output, maintaining the performance of the connected components.
  • Low Dropout: The device features a very low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is close to the output voltage.
  • Thermal Protection: The built-in thermal shutdown protection safeguards the device from damage due to overheating, ensuring long-term reliability.
  • Reverse Current Protection: The TPS70915DRVT is equipped with reverse current protection, which prevents damage in case of reverse connection scenarios.
  • Small Package: Packaged in a compact 6-pin SOT-23, it is ideal for space-constrained applications.

Applications

The TPS70915DRVT's stable output and low-noise characteristics make it suitable for a variety of applications, including:

  • Portable and battery-powered electronics
  • Microcontrollers and digital signal processors (DSPs)
  • Wireless communication devices
  • Power supplies for analog circuits
  • Healthcare and medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS70915DRVT is no exception. This LDO voltage regulator is designed to meet the rigorous standards of the industry, ensuring high performance and reliability for critical applications. With its advanced features and robust design, the TPS70915DRVT from Texas Instruments is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1866 $53.3970
105+ $0.9737 $102.2385
160+ $0.9432 $150.9120
220+ $0.9128 $200.8160
285+ $0.8824 $251.4840
380+ $0.7911 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess