EN
  • EN
  • DE
  • IT

TPS70933QDBVRQ1

Part No TPS70933QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150-mA, 30-V, 1-μA IQ Voltage Regulators with Enable | IC REG LINEAR 3.3V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1.54V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 2.05μA
Maximum Supply Current 350μA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273117-TPS70933QDBVRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS70933QDBVRQ1 CAD Model

Description

Product Overview: TPS70933QDBVRQ1 from Texas Instruments

The TPS70933QDBVRQ1 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. Offering a fixed output voltage of 3.3V, the device is capable of delivering a continuous current of up to 150mA, making it an ideal solution for power-sensitive systems.

Key Features

  • High Accuracy: The output voltage is precise with a low dropout voltage, ensuring reliable operation even at low input-to-output voltage differentials.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the system from conditions that may lead to damage, such as excessive heat or current draw.
  • Low Quiescent Current: The TPS70933QDBVRQ1 is optimized for low-power consumption with a typical quiescent current of only 1 µA, making it suitable for battery-powered devices.
  • Stable with Low-ESR Capacitors: The device is stable with ceramic capacitors, which reduces the size and cost of the external components required.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 125°C, the regulator is designed to withstand extreme conditions, ensuring performance in a variety of environments.

Applications

The TPS70933QDBVRQ1 is highly versatile, catering to a wide array of applications including:

  • Automotive infotainment and telematics
  • Industrial control modules
  • Power management for sensors and microcontrollers
  • Portable and battery-powered equipment

Quality and Reliability

As a product designed for automotive and industrial use, the TPS70933QDBVRQ1 adheres to stringent quality standards. It is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, which underscores its reliability and performance under harsh conditions.

Package and Availability

The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. It is available for order through Texas Instruments' official distributors, ensuring easy accessibility for designers and manufacturers.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3485 $50.5325
350+ $0.2860 $100.1000
545+ $0.2770 $150.9650
750+ $0.2681 $201.0750
965+ $0.2592 $250.1280
1,295+ $0.2324 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess