EN
  • EN
  • DE

TPS70933QDRVRQ1

Part No TPS70933QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA 6SON / 150-mA, 30-V, 1-μA IQ Voltage Regulators with Enable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 1.54V at 150mA
Current - Output 150mA
Current - Quiescent (Iq) 2.05μA
Current - Supply (Maximum) 350μA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-SON (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806361-TPS70933QDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS70933QDRVRQ1 CAD Model

Description

Product Overview: TPS70933QDRVRQ1 from Texas Instruments

The TPS70933QDRVRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments, specifically engineered to meet the stringent requirements of automotive and industrial applications. This robust voltage regulator offers a fixed output voltage of 3.3V, which is a common voltage level for powering microcontrollers, sensors, and other electronic components within a vehicle or industrial machinery.

Key Features

  • Output Voltage: The device provides a stable 3.3V output, which is essential for consistent operation of sensitive electronic circuits.
  • High Accuracy: The output voltage accuracy is within ±2%, ensuring reliable performance and compatibility with precision components.
  • Low Dropout: With a low dropout voltage, the TPS70933QDRVRQ1 can maintain output regulation even when the supply voltage is close to the output voltage, making it ideal for battery-operated systems.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard against potential damage from overheating and excessive current draw.
  • Wide Operating Temperature Range: It is designed to operate over an extended temperature range, making it suitable for harsh automotive and industrial environments.
  • Reverse Current Protection: The regulator prevents reverse current flow when the input voltage is lower than the output voltage, which is crucial for protecting the system during power-down scenarios.

Applications

The TPS70933QDRVRQ1 is versatile and can be used in various applications, including:

  • Automotive infotainment and body electronics
  • Industrial control systems
  • Power supplies for sensors and microcontrollers
  • Portable and battery-powered equipment

Quality and Reliability

As a product designed for the automotive industry, the TPS70933QDRVRQ1 meets the rigorous standards for quality and reliability. It is qualified for automotive applications, complying with the AEC-Q100 standard, which ensures performance under extreme conditions.

In summary, the TPS70933QDRVRQ1 from Texas Instruments is a reliable, efficient, and versatile voltage regulator that is well-suited for a wide range of high-performance applications where precision and durability are paramount.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8139 $52.9035
150+ $0.6678 $100.1700
235+ $0.6469 $152.0215
320+ $0.6261 $200.3520
415+ $0.6052 $251.1580
555+ $0.5426 $301.1430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess