EN
  • EN
  • DE

TPS7101QD

Part No TPS7101QD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 9.75V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 500mA
Operating Supply Current 350μA to 460μA
PSRR 59dB to 54dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 9.75 V
Voltage - Dropout (Typical) 0.146V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 034566-TPS7101QD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7101QD CAD Model

Description

The TPS7101QD is a highly reliable, low-dropout voltage regulator from Texas Instruments, designed to provide a stable and clean power supply in a variety of electronic applications. This component is particularly well-suited for portable and battery-powered devices due to its low power consumption and efficient voltage regulation capabilities.

Key Features

  • Adjustable Output: The TPS7101QD allows for an adjustable output voltage that can be set from 1.2V to 9.75V with the use of external resistors, providing versatility for different circuit requirements.
  • Low Dropout: With a very low dropout voltage, this regulator maintains output regulation even when the supply voltage is very close to the output voltage, enhancing its efficiency and making it ideal for low-voltage operations.
  • High Accuracy: The output voltage is accurate to within ±2% over all conditions of load, line, and temperature, ensuring reliable performance and stability for sensitive electronic components.
  • Low Quiescent Current: The TPS7101QD features a low quiescent current, which minimizes the power consumed when the device is in a standby mode, thereby extending the battery life of portable applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety in operation.
  • Overcurrent Protection: It also includes overcurrent protection to safeguard the device and the load from damage due to excessive currents.

Applications

The TPS7101QD is suitable for a wide range of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Linear power supplies
  • Post-regulation for switching supplies

With its combination of features and protections, the TPS7101QD from Texas Instruments is an excellent choice for designers looking for a robust and versatile low-dropout voltage regulator for their next project.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6918 $53.4590
10+ $10.0151 $100.1510
16+ $9.6767 $154.8272
23+ $9.0000 $207.0000
29+ $8.6617 $251.1893
37+ $8.3234 $307.9658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,618 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess