The TPS712115DBVT is a high-quality, low-dropout (LDO) linear voltage regulator produced by Texas Instruments, a leader in semiconductor design and manufacturing. This component is designed to maintain a stable output voltage even when there is a significant difference between the input voltage and the output voltage, making it an ideal choice for sensitive electronic applications where a consistent voltage supply is crucial.
Key Features
- Output Voltage: The TPS712115DBVT offers a fixed output voltage of 1.5V, which is suitable for a variety of low-voltage applications.
- High Accuracy: This device provides excellent regulation with an accuracy of ±1%, ensuring reliable performance for precision-dependent components.
- Low Dropout: With a low dropout voltage, this regulator can operate effectively even when the input voltage is very close to the output voltage, minimizing power loss and improving efficiency.
- Current Capacity: It can deliver up to 250mA of continuous output current, making it suitable for powering small to medium-sized loads.
- Thermal Protection: The TPS712115DBVT includes built-in thermal shutdown protection that safeguards the device from overheating, thereby ensuring long-term reliability.
- Package Type: This LDO regulator comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.
- Low Quiescent Current: It features a low quiescent current, which is beneficial for battery-powered devices as it helps to extend battery life by reducing power consumption when the device is in standby mode.
Applications
The TPS712115DBVT is versatile and can be used in a broad range of applications, including:
- Portable and battery-powered devices
- Wireless communication systems
- Microcontroller power supplies
- Personal digital assistants (PDAs) and handheld devices
- Medical devices and healthcare products
With its precision voltage regulation, low dropout, and robust protection features, the TPS712115DBVT from Texas Instruments is a reliable choice for designers looking to ensure stable power delivery in their electronic projects.