EN
  • EN
  • DE

TPS71709DSETG4

Part No TPS71709DSETG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 0.9V 0.15A 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Dropout Voltage-Max 0.3V @ 150mA
Output Current 150mA
Operating Supply Current 100μA
PSRR 70dB to 45dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 1112743-TPS71709DSETG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS71709DSETG4 CAD Model

Description

Product Overview: TPS71709DSETG4 from Texas Instruments

The TPS71709DSETG4 is a high-quality, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage. This component is ideal for applications requiring a low input voltage and a low-power consumption, making it a perfect fit for battery-powered devices, portable electronics, and other systems where energy efficiency is paramount.

Key Features

  • Output Voltage: The TPS71709DSETG4 provides a fixed output voltage of 0.9V, which is essential for powering sensitive electronics that require a stable power supply.
  • High Accuracy: This regulator offers excellent regulation, with a high accuracy of output voltage, ensuring reliable operation of the connected device.
  • Low Dropout: With a low dropout voltage, the TPS71709DSETG4 can maintain output regulation even when the supply voltage is very close to the output voltage, increasing the efficiency of the system.
  • Current Capacity: It is capable of delivering up to 150mA of continuous output current, suitable for a wide range of applications.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing the longevity and reliability of both the regulator and the system it powers.
  • Small Package: The device comes in a compact, 6-pin SON package, making it easy to incorporate into space-constrained designs.

Applications

The TPS71709DSETG4 is versatile and can be used in various applications, including but not limited to:

  • Mobile Phones
  • Handheld Devices
  • Wireless LAN Cards
  • Portable Media Players
  • Medical Equipment

Why Choose the TPS71709DSETG4?

With its high performance, reliability, and Texas Instruments' reputation for quality, the TPS71709DSETG4 is an excellent choice for designers looking for an LDO regulator that offers a low dropout, high accuracy, and a compact form factor. Its ability to work efficiently under low-voltage conditions makes it an indispensable component for modern electronic devices where power efficiency is critical.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1988 $53.9460
105+ $0.9836 $103.2780
160+ $0.9529 $152.4640
220+ $0.9222 $202.8840
285+ $0.8914 $254.0490
380+ $0.7992 $303.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess