EN
  • EN
  • DE

TPS71725QDRVRQ1

Part No TPS71725QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 150MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA 6-WSON (2x2)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TPS717
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40941-2, -296-40941-1-ND, 296-40941-1, TPS71725QDRVRQ1-ND, 296-40941-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937323-TPS71725QDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS71725QDRVRQ1 CAD Model

Description

Product Overview: TPS71725QDRVRQ1 - Texas Instruments

The TPS71725QDRVRQ1 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, meticulously engineered to meet the rigorous demands of automotive and industrial applications. This advanced regulator is designed to deliver a stable and precise output voltage, ensuring reliable operation even under challenging conditions.

Key Features

  • Output Voltage: The TPS71725QDRVRQ1 provides a fixed output voltage of 2.5V, which is ideal for powering sensitive analog and digital circuits that require a stable supply.
  • High Accuracy: With an impressive output voltage accuracy of ±2%, this LDO ensures precise voltage regulation, critical for the performance of connected components.
  • Low Dropout: The low dropout feature of this regulator allows it to maintain regulation with minimal difference between the input and output voltages, improving efficiency and battery life in portable applications.
  • Current Capability: Capable of delivering up to 150mA of output current, it is well-suited for a wide range of low-power applications.
  • Thermal and Overcurrent Protection: The device incorporates built-in thermal shutdown and overcurrent protection mechanisms to safeguard against excessive temperature and current conditions, enhancing system reliability.
  • Stable with Low-ESR Capacitors: The TPS71725QDRVRQ1 remains stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, providing improved performance and space-saving advantages.

Applications

The TPS71725QDRVRQ1 is highly versatile and can be employed in a diverse array of applications, including:

  • Automotive infotainment and telematics
  • Power supply for sensors and microcontrollers
  • Industrial control systems
  • Portable and battery-powered electronics

Quality and Reliability

As a product designed for automotive use, the TPS71725QDRVRQ1 adheres to the stringent quality standards of the AEC-Q100 qualification. It is manufactured in a small 6-pin SON package, optimized for space-constrained applications. Texas Instruments' commitment to quality ensures that this LDO voltage regulator delivers consistent performance and reliability across its operational lifespan.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4367 $51.1707
51+ $1.9994 $101.9694
78+ $1.9369 $151.0782
107+ $1.8744 $200.5608
138+ $1.8119 $250.0422
185+ $1.6245 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess