EN
  • EN
  • DE

TPS71828-30DRVTG4

Part No TPS71828-30DRVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/3V 0.2A 6SON / LDO Regulator Pos 2.8V3V 0.2A/0.2A 6-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 6.5V
Output Voltage 2.8V, 3V
Voltage Dropout (Maximum) 0.4V @ 200mA, 0.4V @ 200mA
Output Current 200mA
Operating Supply Current 160μA ~ 250μA
PSRR 63dB ~ 44dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 798155-TPS71828-30DRVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name TPS71828
Introduction Date June 01, 2007
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS71828-30DRVTG4 CAD Model

Description

Product Overview: TPS71828-30DRVTG4 by Texas Instruments

The TPS71828-30DRVTG4 is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver a stable and reliable power supply for a wide range of applications. This component is an ideal choice for sensitive electronics requiring a steady voltage, such as RF and analog circuits, as well as portable and battery-powered devices.

The LDO provides a fixed output voltage of 2.8V with an input voltage range from 2.5V to 6.5V, making it versatile for various systems. With the capability to deliver up to 200mA of continuous output current, it ensures sufficient power for moderate load applications. The TPS71828-30DRVTG4 also features a low quiescent current, which is particularly beneficial for extending battery life in portable applications.

One of the key advantages of this LDO is its high power supply rejection ratio (PSRR), which minimizes the impact of supply voltage variations on the output voltage, thus providing a more stable and noise-free supply. Additionally, the device boasts a fast transient response that helps maintain a consistent voltage level even during sudden changes in load, which is critical for maintaining the performance of sensitive circuits.

The TPS71828-30DRVTG4 comes in a small, leadless 6-pin SON package (DRV), which is not only space-saving but also offers excellent thermal performance. Its small form factor makes it an excellent choice for compact and densely-packed PCB designs. The device also includes built-in safety features such as over-current and over-temperature protection, ensuring reliable operation under various conditions.

Furthermore, the LDO is fully specified over the temperature range of –40°C to +125°C, which allows it to operate in extreme environments, from industrial to automotive applications. Texas Instruments' commitment to quality ensures that this LDO maintains high performance over its entire temperature range.

In summary, the TPS71828-30DRVTG4 LDO from Texas Instruments is a robust, efficient, and versatile power management solution that provides a stable power supply with its excellent PSRR, low quiescent current, and fast transient response, all packed in a compact and thermally efficient package.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess