EN
  • EN
  • DE

TPS7225QP

Part No TPS7225QP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.25A 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1.1V @ 250mA
Output Current 250mA
Operating Supply Current 225μA to 325μA
PSRR 60dB to 50dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.56V @ 250mA
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 055825-TPS7225QP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7225QP CAD Model

Description

Product Overview: TPS7225QP from Texas Instruments

The TPS7225QP is a high-quality, low-dropout (LDO) voltage regulator from the reputable electronics manufacturer, Texas Instruments. This component is designed to offer a stable and reliable power supply for a wide range of applications. With its low dropout voltage and low quiescent current, the TPS7225QP is particularly well-suited for battery-operated devices where power efficiency is crucial.

Key Features:

  • Low Dropout Voltage: The TPS7225QP features a very low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This is essential for maximizing battery life in portable devices.
  • High Output Accuracy: This LDO regulator provides a high level of output voltage accuracy, which is vital for sensitive electronic circuits that require a precise voltage supply.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, which adds a layer of versatility to this component, making it suitable for a broader range of applications.
  • Thermal and Overcurrent Protection: The TPS7225QP includes built-in thermal and overcurrent protection features, which safeguard the device and the electronics it powers from potential damage due to overheating or excessive current.
  • Stable with Low-ESR Capacitors: This voltage regulator is stable with low equivalent series resistance (ESR) capacitors, which reduces the amount of noise in the power supply and enhances the overall performance of the end product.

Applications:

The versatility of the TPS7225QP makes it an excellent choice for a variety of applications, including:

  • Portable electronics
  • Battery-powered equipment
  • Microcontroller power supply
  • Linear power regulators for digital applications

With its robust feature set and reliable performance, the TPS7225QP from Texas Instruments stands out as a superior choice for designers and engineers looking for an LDO voltage regulator that combines efficiency, precision, and flexibility. Whether it's for consumer electronics, medical devices, or industrial equipment, the TPS7225QP is engineered to deliver consistent power, ensuring optimal operation of the end product.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess