EN
  • EN
  • DE

TPS72501DCQR

Part No TPS72501DCQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A SOT223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.28V @ 1A
Output Current 1A
Operating Supply Current 225μA to 325μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 5.5 V
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 026900-TPS72501DCQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS72501DCQR CAD Model

Description

Introducing the TPS72501DCQR by Texas Instruments

The TPS72501DCQR is a state-of-the-art low-dropout (LDO) linear voltage regulator designed and manufactured by the renowned semiconductor company, Texas Instruments. This compact and efficient component is engineered to provide a stable and reliable power supply for a wide range of electronic applications.

With an input voltage range of 2.5V to 6V, the TPS72501DCQR offers great versatility and is particularly well-suited for battery-powered devices. Its fixed output voltage of 1.8V, along with an impressive output current capability of up to 1A, makes it an excellent choice for powering sensitive analog and digital circuits that require a precise and steady voltage source.

Key Features:

  • High Accuracy: The TPS72501DCQR maintains a tight output voltage tolerance, ensuring high precision in power delivery which is critical for the performance of sensitive electronic components.
  • Low Dropout: The LDO's low dropout voltage allows it to continue regulating the output voltage even when the supply voltage is very close to the output voltage, which is essential for maximizing battery life in portable applications.
  • Thermal and Over-Current Protection: Built-in safety features protect the device and the rest of the circuit from damage due to overheating or excessive current draw.
  • Fast Transient Response: The regulator responds quickly to changes in load, providing stable power supply without significant voltage dips or spikes, which is crucial for high-performance electronics.
  • Low Noise: It offers low output noise, making it suitable for noise-sensitive applications such as RF or audio electronics.

The TPS72501DCQR comes in a compact SOT-223 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a top choice for designers looking to minimize board space without sacrificing quality.

Whether you're developing power management solutions for consumer electronics, medical devices, or industrial equipment, the TPS72501DCQR from Texas Instruments provides the performance and reliability needed to ensure your products operate at their best.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2009 $52.0090
24+ $4.2674 $102.4176
37+ $4.1341 $152.9617
50+ $4.0007 $200.0350
65+ $3.8674 $251.3810
87+ $3.4673 $301.6551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,701 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess