EN
  • EN
  • DE
  • IT

TPS72501DCQRQ1

Part No TPS72501DCQRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708029-TPS72501DCQRQ1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS72501DCQRQ1 CAD Model

Description

Product Overview: TPS72501DCQRQ1 from Texas Instruments

The TPS72501DCQRQ1 is a high-quality, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to meet the rigorous demands of automotive and industrial applications, offering a robust power management solution that ensures reliable performance under a wide range of operating conditions.

Key Features

  • Adjustable Output Voltage: The TPS72501DCQRQ1 provides an adjustable output voltage range from 1.2V to 5.5V, which allows for flexible use across various circuits and applications.
  • High Output Current: It is capable of delivering up to 1A of continuous output current, making it suitable for powering a broad array of devices and systems.
  • Low Dropout Voltage: The LDO features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving system efficiency.
  • Stable with Low-ESR Output Capacitors: This device is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), providing improved transient response and minimizing output noise.
  • Thermal and Overcurrent Protection: The TPS72501DCQRQ1 includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system from damage due to excessive heat or current.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, ensuring high performance in challenging environments.

Applications

The versatility of the TPS72501DCQRQ1 makes it an ideal choice for a variety of applications, including:

  • Automotive infotainment and telematics
  • Industrial control systems
  • Power supplies for sensors and microcontrollers
  • Communication equipment
  • Portable and battery-powered devices

With its precise voltage regulation, low power dissipation, and robust protection features, the TPS72501DCQRQ1 from Texas Instruments stands out as a high-performance LDO solution for designers looking to enhance the reliability and efficiency of their automotive or industrial systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.0147
Texas Instruments
Lowest to $0.3486
Texas Instruments
Lowest to $0.2086
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.3214
Texas Instruments
Lowest to $5.9452
Texas Instruments
Lowest to $2.0769
Texas Instruments
Lowest to $1.3129

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2313 $51.3199
48+ $2.0901 $100.3248
75+ $2.0195 $151.4625
107+ $1.8783 $200.9781
139+ $1.8077 $251.2703
173+ $1.7371 $300.5183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess