EN
  • EN
  • DE

TPS73501DRVR

Part No TPS73501DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 6V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 500mA
Operating Supply Current 65μA
PSRR 66dB to 22dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 6 V
Voltage - Dropout (Typical) 0.28V @ 500mA
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 055864-TPS73501DRVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS73501DRVR CAD Model

Description

Product Overview: TPS73501DRVR from Texas Instruments

The TPS73501DRVR is a low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments. This highly efficient device is engineered to deliver a stable and precise output voltage, making it an ideal solution for a wide range of applications, including sensitive analog circuits, RF systems, and portable electronic devices.

Featuring an adjustable output voltage range from 1.2V to 5.5V, the TPS73501DRVR allows for versatile usage scenarios, catering to various design requirements. It can deliver up to 500mA of continuous output current, which is suitable for moderate power needs. The device's low dropout voltage ensures minimal power loss between the input and output, enhancing overall system efficiency.

The TPS73501DRVR incorporates several protective features, such as over-current and over-temperature protection, safeguarding the device and the system it powers from potential damage. Additionally, the regulator has a low quiescent current, which is particularly beneficial for battery-powered applications where power conservation is critical.

Packaged in a small 6-pin SON package, the TPS73501DRVR is designed for space-constrained applications. Its compact form factor allows it to be easily integrated into a variety of electronic assemblies without significantly impacting the overall design footprint.

One of the key advantages of the TPS73501DRVR is its fast transient response, which helps maintain a stable output voltage despite rapid changes in load, ensuring reliable performance for sensitive components. Additionally, the device features a noise reduction pin that allows the addition of an external bypass capacitor to further minimize output voltage noise, which is crucial for high-precision analog circuits.

Texas Instruments' commitment to quality ensures that the TPS73501DRVR meets stringent industry standards for performance and reliability. With its combination of flexibility, efficiency, and protection features, the TPS73501DRVR is a top-tier choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4884 $51.2820
250+ $0.4007 $100.1750
390+ $0.3882 $151.3980
535+ $0.3757 $200.9995
690+ $0.3632 $250.6080
925+ $0.3256 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess