EN
  • EN
  • DE

TPS73515DRBT

Part No TPS73515DRBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 500mA, Low Quiescent Current, Ultra-Low Noise, High PSRR Low Dropout Linear Regulator | IC REG LINEAR 1.5V 500MA 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 0.5V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 65μA
PSRR 66dB ~ 22dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Family Part Number TPS73515
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273275-TPS73515DRBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73515DRBT CAD Model

Description

The TPS73515DRBT is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments, crafted to deliver a stable and clean power supply in a variety of applications. This regulator offers a fixed output voltage of 1.5V, which is ideal for powering sensitive analog and digital circuits that require a precise voltage source.

Key Features

  • High Accuracy: The TPS73515DRBT maintains a high level of accuracy with a typical dropout voltage of just 250 mV at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: With an ultra-low output noise of 30 µVRMS, this LDO is perfect for noise-sensitive applications such as RF or audio systems where power supply ripple needs to be minimized.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, thereby improving transient response and noise performance.
  • Thermal Protection: The TPS73515DRBT includes an over-temperature protection feature that shuts down the regulator to prevent damage from excessive heat.
  • Overcurrent Protection: Built-in current limit protection safeguards the device and the load from damage due to overcurrent conditions.
  • Small Package Size: Supplied in a 2.00 mm x 2.00 mm SON-8 package, the TPS73515DRBT is suitable for space-constrained applications.

Applications

The device's combination of features makes it an excellent choice for a wide range of applications, including:

  • Portable and Battery-Powered Equipment
  • Wireless Infrastructure
  • Medical Devices
  • Power Supply for DSPs, FPGAs, and Microcontrollers
  • Automotive Infotainment and Telematics

Product Summary

The TPS73515DRBT from Texas Instruments is a robust LDO voltage regulator that combines high precision, low noise, and high reliability in a compact package. It is designed to meet the stringent requirements of a variety of electronic devices, providing a stable and efficient power supply solution. Whether for industrial, automotive, or consumer electronics, the TPS73515DRBT stands out as a versatile component for any power management design.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2866 $51.4640
95+ $1.0557 $100.2915
150+ $1.0227 $153.4050
205+ $0.9897 $202.8885
265+ $0.9567 $253.5255
350+ $0.8577 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess