EN
  • EN
  • DE

TPS73525QDRBRQ1

Part No TPS73525QDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 500MA 8SON / TPS735-Q1 500-mA, Low Quiescent Current, Low-Noise, High PSRR,Low-Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Voltage - Output (Min/Fixed) 2.5V
Maximum Dropout Voltage 0.5V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 65μA
PSRR 60dB ~ 21dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805601-TPS73525QDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS73525QDRBRQ1 CAD Model

Description

The TPS73525QDRBRQ1, a high-performance, low dropout (LDO) voltage regulator from Texas Instruments (TI), is specifically designed to deliver a stable and reliable power supply in automotive and industrial applications. This state-of-the-art LDO offers a fixed output voltage of 2.5V, which is ideal for powering sensitive microcontrollers, sensors, and other electronic devices that require precise voltage levels for optimal performance.

Key Features:

  • Output Voltage: Fixed 2.5V with high accuracy, ensuring reliable operation of connected components.
  • High Current Capability: Capable of delivering up to 500mA of continuous output current, making it suitable for a wide range of applications.
  • Low Dropout: Excellent dropout performance, which allows the regulator to maintain output voltage even when the input-to-output voltage differential is minimal.
  • Stability: Stable with ceramic output capacitors, providing a compact solution without the need for bulky tantalum or aluminum electrolytic capacitors.
  • Thermal and Overcurrent Protection: Integrated safety features include thermal shutdown and overcurrent protection, safeguarding the device and the system from excessive temperatures and current conditions.
  • Automotive Qualified: Meets the stringent requirements of the automotive industry, being AEC-Q100 qualified for high reliability.

Applications:

The TPS73525QDRBRQ1 is versatile and can be used in various automotive and industrial scenarios such as:

  • Automotive infotainment and telematics systems
  • Power supplies for sensors and ADCs
  • Microcontroller power supplies
  • Portable and battery-powered electronics

Package and Availability:

This LDO is available in a compact SON-8 package, which is designed to occupy minimal space on a printed circuit board while offering excellent thermal performance. The TPS73525QDRBRQ1 is part of TI's commitment to providing robust and efficient power management solutions for demanding environments.

For more detailed information, including datasheets, technical documentation, and ordering options, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5081 $54.0972
28+ $3.6990 $103.5720
42+ $3.5834 $150.5028
58+ $3.4678 $201.1324
75+ $3.3522 $251.4150
100+ $3.0054 $300.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess