EN
  • EN
  • DE

TPS73533QDRBRQ1

Part No TPS73533QDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 500MA 8SON / TPS735-Q1 500-mA, Low Quiescent Current, Low-Noise, High PSRR,Low-Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 0.5V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 65μA
PSRR 60dB ~ 21dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808360-TPS73533QDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS73533QDRBRQ1 CAD Model

Description

The TPS73533QDRBRQ1 from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator designed specifically for automotive and industrial applications. This device is capable of delivering a continuous 500 mA of output current with a low dropout voltage, making it ideal for systems with tight voltage regulation requirements.

Key Features

  • Output Voltage: The TPS73533QDRBRQ1 provides a fixed output voltage of 3.3V, which is commonly required by various electronic components in automotive systems.
  • High Accuracy: This regulator offers excellent regulation with an accuracy of 2%, ensuring reliable performance even under varying operating conditions.
  • Low Dropout Voltage: With a low dropout voltage, this device can maintain regulation with a minimal difference between the input and output voltages, improving system efficiency.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, enhancing the system's overall reliability.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the regulator and the downstream circuitry from damage due to excessive current draw.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for harsh automotive environments.
  • Qualified for Automotive Applications: This regulator is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry.

Applications

The TPS73533QDRBRQ1 is ideal for a variety of applications within the automotive sector, including infotainment systems, body control modules, and advanced driver-assistance systems (ADAS). Its robust design also makes it suitable for industrial applications that require stable and reliable power supplies.

Package and Availability

This device is offered in a compact 3mm x 3mm SON-8 package, which is designed for space-constrained applications. The TPS73533QDRBRQ1 is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2340 $55.5300
100+ $1.0125 $101.2500
155+ $0.9809 $152.0395
215+ $0.9492 $204.0780
275+ $0.9176 $252.3400
365+ $0.8227 $300.2855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,299 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess