The Texas Instruments TPS73601 is a high-performance, single-output low-dropout (LDO) voltage regulator designed to deliver a precise and stable voltage supply. This component is an ideal choice for applications that demand a high degree of voltage accuracy and operational reliability.
Key Features
- Adjustable Output: The TPS73601 offers an adjustable output voltage range from 1.2V to 5.5V, allowing for flexible use in various circuit designs.
- Low Dropout: With a low dropout voltage, this LDO regulator maintains its output stability even when the input voltage is close to the output voltage, making it suitable for battery-powered devices.
- High Accuracy: The output voltage is accurate to within ±1%, ensuring precise voltage supply for sensitive electronic components.
- Thermal Protection: The device includes an internal thermal shutdown feature that protects it from overheating, enhancing its reliability and lifespan.
- Low Quiescent Current: The TPS73601 exhibits a low quiescent current, which is beneficial for power-sensitive applications.
Applications
The versatility of the TPS73601 makes it suitable for a broad range of applications, including:
- Portable and battery-powered devices
- Wireless communication systems
- Microcontroller power supplies
- Post-regulation for switching supplies
Technical Specifications
| Parameter |
Value |
| Output Voltage Range |
1.2V to 5.5V |
| Dropout Voltage |
Typically 250mV at 400mA |
| Output Current |
Up to 400mA |
| Accuracy |
±1% |
| Quiescent Current |
Typically 50µA |
For designers and engineers looking for a reliable power management solution, the TPS73601 from Texas Instruments stands out as a robust option that combines flexibility, precision, and efficiency.