EN
  • EN
  • DE

TPS73HD325PWPR

Part No TPS73HD325PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/3.3V 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V, 3.3V
Dropout Voltage-Max -, 0.8V @ 750mA
Output Current 750mA
Operating Supply Current 415μA to 550μA
PSRR 51dB to 49dB (120Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V, 3.3V
Voltage - Dropout (Typical) -, 0.353V @ 750mA
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 026902-TPS73HD325PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS73HD325PWPR CAD Model

Description

The TPS73HD325PWPR is a high-performance, low-dropout voltage regulator from Texas Instruments, designed to cater to a wide range of applications requiring stable and reliable power supply. This device stands out for its ability to maintain a consistent voltage level, even under varying load conditions, making it an ideal choice for sensitive electronic components.

Key Features

  • Output Voltage: The TPS73HD325PWPR offers a fixed output voltage, providing precision and stability for circuits requiring a constant power level.
  • Dropout Voltage: With a low dropout voltage, this regulator ensures efficient operation by minimizing the difference between the input and output voltages, thereby reducing power loss and improving overall system efficiency.
  • Output Current: The device is capable of delivering a substantial output current, making it suitable for a variety of electronic devices and applications that demand a reliable power source.
  • Thermal Protection: The TPS73HD325PWPR is equipped with thermal shutdown protection, safeguarding the device and the system from potential damage due to overheating.
  • Package Type: It comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is known for its compact size and suitability for space-constrained applications.

Applications

The TPS73HD325PWPR is versatile and can be used in various applications, including:

  • Consumer Electronics: Ideal for powering devices such as smartphones, tablets, and other portable gadgets that require a steady and efficient power supply.
  • Industrial Equipment: Suitable for use in industrial machinery and automation systems that demand high reliability and performance.
  • Telecommunications: Provides stable power for telecommunications infrastructure, ensuring consistent operation and communication.
  • Medical Devices: Can be integrated into medical equipment where precise voltage regulation is critical for accurate diagnostics and patient safety.

Conclusion

The TPS73HD325PWPR from Texas Instruments is a robust and reliable voltage regulator that offers a combination of performance, efficiency, and versatility. Its low dropout voltage, thermal protection, and ability to deliver consistent output make it an excellent choice for a wide array of electronic applications. Whether you are designing consumer electronics, industrial systems, telecommunications equipment, or medical devices, the TPS73HD325PWPR ensures a stable and efficient power supply to your critical components.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5481 $55.6443
7+ $15.2189 $106.5323
11+ $14.7433 $162.1763
15+ $14.2678 $214.0170
19+ $13.7922 $262.0518
25+ $12.3654 $309.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess