EN
  • EN
  • DE

TPS74701DRCT

Part No TPS74701DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 1.39V @ 500mA
Output Current 500mA
PSRR 60dB to 30dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.05V @ 500mA
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 034689-TPS74701DRCT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS74701DRCT CAD Model

Description

The TPS74701DRCT is a highly versatile, low-dropout (LDO) voltage regulator from Texas Instruments (TI), designed to meet the requirements of a wide range of electronic applications. With its advanced features and robust performance, this regulator is an excellent choice for engineers looking to maintain a stable voltage level in their circuits.

Key Features:

  • Adjustable Output: The TPS74701DRCT provides an adjustable output voltage range, which can be fine-tuned to the needs of the specific application, offering flexibility and precision in voltage regulation.
  • Low Dropout: With its low dropout performance, this regulator maintains regulation even when the supply voltage is very close to the output voltage, ensuring efficient operation and reduced power loss.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, thus providing better transient response and minimizing output noise.
  • High Accuracy: The TPS74701DRCT offers excellent regulation accuracy, which is critical in applications where voltage precision is key to the performance and longevity of the electronic components.
  • Thermal Protection: It includes built-in thermal protection that automatically shuts down the regulator to prevent damage from overheating, thereby enhancing the reliability and safety of the system.

Applications:

The versatile nature of the TPS74701DRCT makes it suitable for a wide range of applications, including:

  • RF Power Amplifiers
  • Post-Regulation for Switching Supplies
  • High-Performance DSPs, FPGAs, and ASICs
  • Battery-Powered Devices
  • Data Acquisition Systems

Product Specifications:

The TPS74701DRCT comes in a small, 10-pin SON package and offers a junction temperature range from -40°C to 125°C. It is RoHS compliant and designed for automated surface-mount assembly processes, making it suitable for high-volume production environments.

Conclusion:

As a product of Texas Instruments, a leader in semiconductor solutions, the TPS74701DRCT voltage regulator exemplifies the quality and innovation that designers and engineers have come to expect. Its combination of flexibility, efficiency, and protection features makes it a reliable choice for maintaining stable voltages in sophisticated electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2345 $50.4175
460+ $0.2197 $101.0620
710+ $0.2123 $150.7330
1,015+ $0.1974 $200.3610
1,320+ $0.1900 $250.8000
1,645+ $0.1826 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,050 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess