EN
  • EN
  • DE

TPS75101QPWPR

Part No TPS75101QPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.30V @ 1.5A
Output Current 1.5A
Operating Supply Current 125μA
PSRR 63dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.5 V to 5 V
Voltage - Dropout (Typical) 0.16V @ 1.5A
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 034698-TPS75101QPWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS75101QPWPR CAD Model

Description

Product Overview: TPS75101QPWPR by Texas Instruments

The TPS75101QPWPR is a high-quality, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is part of TI's extensive range of power management integrated circuits, engineered to provide stable and reliable power to sensitive electronic components in a variety of applications.

This LDO is capable of delivering up to 1.5A of continuous output current with a dropout voltage of just 250mV at full load, which makes it an excellent choice for systems where efficiency is a key concern. The TPS75101QPWPR operates over a wide input voltage range from 2.5V to 5.5V, allowing for flexible use in different circuit configurations.

The device features a fixed output voltage version that is internally set, providing a precise voltage regulation that is critical for powering sensitive digital circuits. Additionally, it comes with an adjustable output voltage version that can be set by the user with external resistors, offering greater versatility for specific design requirements.

One of the standout features of the TPS75101QPWPR is its thermal performance. The regulator is housed in a thermally enhanced 20-pin HTSSOP (PWP) package, which helps in efficient heat dissipation, ensuring the device operates within its temperature range even under high load conditions. This makes it suitable for use in compact and high-power density applications where space is at a premium and thermal management is crucial.

With built-in safety features such as overcurrent protection, overtemperature protection, and reverse battery protection, the TPS75101QPWPR ensures the protection of the application circuitry from various fault conditions. The device also includes a low-power sleep mode with a typical quiescent current of 75µA, which is beneficial for battery-powered applications where power conservation is vital.

Overall, the TPS75101QPWPR from Texas Instruments is a robust, versatile, and efficient solution for a wide range of power regulation needs. Its combination of high current capability, low dropout voltage, thermal efficiency, and comprehensive protection features make it a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0461 $60.2305
11+ $9.8840 $108.7240
16+ $9.5751 $153.2016
22+ $9.2663 $203.8586
28+ $8.9574 $250.8072
38+ $8.0308 $305.1704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess