EN
  • EN
  • DE
  • IT

TPS75201MPWPRQ1

Part No TPS75201MPWPRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708060-TPS75201MPWPRQ1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75201MPWPRQ1 CAD Model

Description

Product Overview: TPS75201MPWPRQ1 from Texas Instruments

The TPS75201MPWPRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments specifically for automotive and industrial applications. This robust device offers a stable and reliable power supply, ensuring consistent performance even under varying operating conditions.

Key Features

  • Output Voltage Range: The TPS75201MPWPRQ1 provides a fixed output voltage, which is tailored to meet the stringent requirements of automotive electronics.
  • High Output Current: Capable of delivering up to 2A of continuous output current, this LDO regulator can power a wide range of high-power applications.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation by minimizing the difference between the input and output voltages, thereby reducing power loss and improving efficiency.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection mechanisms, safeguarding the electronic components from potential damage due to overheating or excessive current.
  • Stable with Low ESR Output Capacitors: The TPS75201MPWPRQ1 remains stable with low equivalent series resistance (ESR) output capacitors, making it compatible with a broad range of capacitive loads.
  • Wide Operating Temperature Range: Designed to withstand harsh environments, it operates over a temperature range of -40°C to 125°C, suitable for automotive and industrial temperature requirements.
  • Automotive-Qualified: This product is qualified for automotive applications, complying with the rigorous standards set for electronic components used within vehicles.

Applications

The TPS75201MPWPRQ1 is ideal for various applications within the automotive sector, including infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other electronic modules that require a stable power supply. Its robustness also makes it suitable for industrial applications where reliability and performance are critical.

Package and Availability

Available in a thermally-enhanced HTSSOP (Thin Shrink Small Outline Package) with PowerPad™, the TPS75201MPWPRQ1 ensures excellent thermal performance and space-saving on the circuit board. Texas Instruments provides this LDO in different packaging options to cater to specific design requirements.

For designers and engineers looking for a reliable power management solution, the TPS75201MPWPRQ1 from Texas Instruments offers a compelling blend of performance, protection features, and automotive-grade reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $5.9452
Texas Instruments
Lowest to $0.2086
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $24.2373
Texas Instruments
Lowest to $0.3865
Texas Instruments
Lowest to $56.2489

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess