EN
  • EN
  • DE

TPS75401QPWPR

Part No TPS75401QPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 2A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5V
Output Current 2A
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.5 V to 5 V
Voltage - Dropout (Typical) 0.21V @ 2A
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 111469-TPS75401QPWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75401QPWPR CAD Model

Description

The TPS75401QPWPR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fast transient response and high power supply rejection ratio (PSRR) for applications requiring a stable and clean voltage supply. This regulator is an ideal choice for powering sensitive analog and digital integrated circuits, particularly in noise-sensitive applications such as RF systems and precision instrumentation.

Key Features

  • Output Voltage: The TPS75401QPWPR offers a fixed output voltage of 1.5V, which is suitable for a variety of low-voltage operations in modern electronic circuits.
  • High Output Current: Capable of delivering an output current of up to 1.5A, this voltage regulator can support components that require a substantial amount of power.
  • Low Dropout Voltage: With a dropout voltage of typically 350mV at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Fast Transient Response: The device's excellent transient response helps maintain a stable output voltage despite rapid changes in load, which is crucial for maintaining the performance of sensitive electronics.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, enhancing its reliability and longevity.
  • Low Noise: The TPS75401QPWPR is designed to minimize noise, a critical feature for applications where electronic noise can interfere with system performance.

Applications

This voltage regulator is suitable for a wide range of applications, including:

  • RF and wireless communication systems
  • Portable and battery-powered devices
  • FPGAs and microprocessors
  • Medical equipment
  • Test and measurement instruments

Package and Quality

The TPS75401QPWPR comes in a compact HTSSOP (Thin Shrink Small Outline Package) with 20 leads, providing a space-efficient solution for PCB design. The device is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high standards of quality and reliability.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5067 $54.0804
28+ $3.6979 $103.5412
42+ $3.5823 $150.4566
58+ $3.4667 $201.0686
75+ $3.3512 $251.3400
100+ $3.0045 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,741 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess