EN
  • EN
  • DE

TPS75601KCG3

Part No TPS75601KCG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.22V to 5V 5A 5-Pin(5+Tab) TO-220 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Mounting SMD (SMT)
Case / Package TO-220-5
Dropout Voltage 250 mV
Input Bias Current 125 µA
Lead Free Contains Lead
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 5 A
Max Output Voltage 5 V
Min Current Limit 5.5 A
Min Input Voltage 2.8 V
Min Operating Temperature -40 °C
Min Output Voltage 1.22 V
Number of Outputs 1
Number of Pins 5
Number of Regulators 1
Output Current 5 A
Output Type Adjustable
Output Voltage 5 V
Polarity Positive
Quiescent Current 120 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1101081-TPS75601KCG3
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS75601KCG3 CAD Model

Description

Overview of Texas Instruments TPS75601KCG3

The TPS75601KCG3 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply in a variety of electronic applications. This device is ideal for systems that require a low voltage, high-current output, and a fast transient response. With its advanced features and robust design, the TPS75601KCG3 is a great choice for powering sensitive analog and digital circuits.

Key Features

  • Output Voltage Range: The TPS75601KCG3 provides an adjustable output voltage range from 1.22V to 5.5V, which allows for flexibility in different design configurations.
  • High Output Current: This regulator can deliver up to 5A of output current, making it suitable for powering high-current applications.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, thus reducing power loss and improving system efficiency.
  • Fast Transient Response: The device's excellent transient response helps maintain a stable output voltage despite rapid changes in load, which is critical for maintaining the performance of sensitive circuits.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from damage due to overheating or excessive current draw.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, which can prevent system glitches and extend the life of the regulator.
  • Stable with Low ESR Capacitors: The TPS75601KCG3 is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, providing better performance and reliability.

Applications

The versatility of the TPS75601KCG3 makes it suitable for a wide range of applications, including:

  • Post-regulation for switching power supplies
  • Powering FPGAs, DSPs, and microprocessors
  • Telecommunications and networking equipment
  • Consumer electronics
  • Automotive systems

With its combination of high performance, multiple protection features, and design flexibility, the TPS75601KCG3 from Texas Instruments stands out as a reliable power management solution for engineers and designers looking to optimize their power supply systems.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess