The TPS76315DBVR from Texas Instruments is a high-quality, low-dropout (LDO) voltage regulator that offers the advantage of a low 150-mA output current with a low quiescent current of 150 µA (typical) at full load, which significantly improves battery life. This product is designed to provide a regulated output voltage of 1.5V with high accuracy, which makes it ideal for battery-powered applications.
This LDO voltage regulator comes in a compact SOT-23-5 package, which is perfect for space-constrained applications. It is capable of handling a wide input voltage range from +2.7V to +10V, giving designers the flexibility to use it in various circuits without worrying about input voltage limitations.
The TPS76315DBVR is characterized by its excellent load and line transient response. This is particularly important for applications where the input voltage or load may change rapidly, as it ensures a stable output voltage under dynamic conditions. Additionally, the device features a low dropout voltage, which enhances efficiency by allowing operation closer to the battery voltage.
Another notable feature of this LDO is its thermal protection and overcurrent protection, which safeguard the device and the application from potential damage due to excessive heat or current. This makes the TPS76315DBVR a reliable choice for safety-critical applications.
Applications for the TPS76315DBVR are diverse and include handheld devices, portable media players, and other portable applications where power efficiency and space are of paramount importance. Its performance and small footprint make it an excellent choice for designers looking to optimize their power management solutions.
In summary, the TPS76315DBVR by Texas Instruments is a versatile, efficient, and reliable voltage regulator that meets the needs of a wide range of applications, particularly where long battery life and compact design are required.
For more information or to purchase the TPS76315DBVR, please visit the Texas Instruments website or contact an authorized distributor.