EN
  • EN
  • DE
  • IT

TPS76701PWPR

Part No TPS76701PWPR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708080-TPS76701PWPR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS76701PWPR CAD Model

Description

Product Overview: TPS76701PWPR by Texas Instruments

The TPS76701PWPR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to cater to a wide range of power management requirements across various electronic applications. This regulator is notable for its fast transient response, low noise, and high accuracy, making it an ideal choice for sensitive RF and analog circuitry that demand a clean and stable power supply.

Key Features

  • Output Voltage: The TPS76701PWPR offers a fixed output voltage of 1.8V, which is a common requirement for digital circuits and microcontroller-based systems.
  • High Current Capability: It can deliver up to 1A of continuous output current, which is sufficient for powering a wide array of devices, from simple sensors to more demanding processors.
  • Low Dropout Voltage: The LDO exhibits a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby improving battery life in portable applications.
  • Stable with Low ESR Capacitors: The device is stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the capacitors required for the application.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection safeguard the device and the system against excessive temperature and current conditions.
  • Power Good (PG) Output: This feature provides a signal indicating when the output voltage has stabilized and is within its nominal operating range, which is essential for power sequencing in complex systems.

Applications

The TPS76701PWPR is versatile and can be utilized in a variety of applications, including:

  • Portable Electronics
  • Wireless Infrastructure
  • Networking Equipment
  • Medical Devices
  • Industrial Controls

Package and Quality

Encased in a 20-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, the TPS76701PWPR is designed for thermal efficiency and minimal footprint. Texas Instruments' commitment to quality ensures that this product meets rigorous industry standards for performance and reliability.

With its combination of features, the TPS76701PWPR from Texas Instruments is a robust solution for systems requiring a high-quality power supply with a minimal dropout voltage.

You May Also Be Interested in

Texas Instruments
Lowest to $0.4752
Texas Instruments
Lowest to $24.2373
Texas Instruments
Lowest to $4.3214
Texas Instruments
Lowest to $3.7536
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3865
Texas Instruments
Lowest to $3.7836
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess