EN
  • EN
  • DE

TPS76701QPWP

Part No TPS76701QPWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.5V
Output Current 1A
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.5 V to 5.5 V
Voltage - Dropout (Typical) 0.35V @ 1A
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 034749-TPS76701QPWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS76701QPWP CAD Model

Description

Product Overview: Texas Instruments TPS76701QPWP

The Texas Instruments TPS76701QPWP is a high-performance, low-dropout (LDO) voltage regulator designed to provide clean and stable power to sensitive electronic circuits. This integrated circuit (IC) is ideal for a wide range of applications, including portable devices, microprocessors, and other digital systems that require a precise voltage supply.

Key Features

  • Output Voltage: The TPS76701QPWP offers a fixed output voltage, providing a precise voltage level for consistent performance.
  • Low Dropout Voltage: With its low dropout voltage, this LDO regulator can maintain regulation with a minimal difference between the input and output voltage, enhancing efficiency and battery life in portable applications.
  • Dual Output: This device features dual outputs, allowing for simultaneous regulation of two different voltage levels, which is particularly useful for systems with multiple supply requirements.
  • High Accuracy: The TPS76701QPWP provides a high level of accuracy in output voltage, ensuring reliable operation of the powered device.
  • Fast Transient Response: The regulator is designed to respond quickly to changes in load, maintaining a stable output voltage even during rapid changes in demand.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection safeguards the IC and the connected components from damage due to excessive heat or current.
  • Low Noise: This LDO regulator is designed to minimize noise, making it suitable for noise-sensitive applications such as audio or RF circuits.
  • Power Good (PG) Output: The inclusion of a power good output signal allows for easy monitoring of the regulator's status, providing an additional layer of system reliability.

Package and Quality

The TPS76701QPWP comes in a thermally enhanced 20-pin HTSSOP (PWP) package, which is designed to optimize heat dissipation and ensure stable operation under varying conditions. Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, delivering consistent and reliable performance for critical applications.

Applications

With its versatile features and robust design, the Texas Instruments TPS76701QPWP LDO voltage regulator is an excellent choice for use in a variety of electronic systems, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller power supplies
  • Memory, DSP, and ASIC power supplies
  • Medical equipment
  • Telecommunication devices

Overall, the TPS76701QPWP is a reliable and efficient solution for applications requiring a high-quality, stable power supply.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8569 $55.7070
70+ $1.5237 $106.6590
105+ $1.4760 $154.9800
145+ $1.4284 $207.1180
185+ $1.3808 $255.4480
245+ $1.2380 $303.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess