EN
  • EN
  • DE
  • IT

TPS77301DCKR

Part No TPS77301DCKR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708090-TPS77301DCKR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS77301DCKR CAD Model

Description

Product Overview: Texas Instruments TPS77301DCKR

The Texas Instruments TPS77301DCKR is a highly reliable, low-dropout voltage regulator designed to deliver a fixed output voltage with a high degree of accuracy. This regulator is part of the TPS773xx family and is specifically engineered to meet the requirements of battery-powered and other low-power applications where extended battery life is essential.

The TPS77301DCKR operates over a wide input voltage range and is capable of supplying an output current of up to 250 mA. The device offers a fixed output voltage of 3.0V, which is maintained with a precision of 2% over the entire operating range, including variations in input voltage, load current, and temperature.

One of the key features of the TPS77301DCKR is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This makes it an ideal choice for systems where the supply voltage may not be stable or may decline over time, such as battery-operated devices.

The device also includes a variety of safety and convenience features. It has built-in overcurrent and overtemperature protection to safeguard the regulator and the downstream components from damage. Additionally, the TPS77301DCKR features a low-power standby mode, which significantly reduces the quiescent current and extends battery life when the device is not actively driving a load.

For ease of integration into various designs, the TPS77301DCKR is offered in a compact, surface-mount SC70 package. This small form factor makes it suitable for space-constrained applications, such as portable electronics, wireless communication devices, and handheld instrumentation.

Overall, the TPS77301DCKR from Texas Instruments is a versatile and efficient solution for applications requiring a stable and accurate power supply. Its combination of low dropout performance, high output accuracy, and protective features makes it a dependable choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Texas Instruments
Lowest to $5.0147
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3865
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2086
Texas Instruments
Lowest to $2.0769
Texas Instruments
Lowest to $1.3129
Texas Instruments
IC REG BUCK ADJ 12A 28VQFN
Lowest to $0.7665
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess