EN
  • EN
  • DE

TPS78236DRVT

Part No TPS78236DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 500-nA IQ,150-mA, Ultra-Low Quiescent Current Low-Dropout Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.6V
Voltage Dropout (Maximum) 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 1.3μA ~ 8μA
PSRR 40dB ~ 15dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
RoHS State Request Verification
Win Source Part Number 1273559-TPS78236DRVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS782
Introduction Date April 29, 2017
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS78236DRVT CAD Model

Description

Product Overview: TPS78236DRVT by Texas Instruments

The TPS78236DRVT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, meticulously engineered to deliver a stable and efficient power supply. This compact and reliable component is a perfect solution for sensitive electronic applications requiring a fixed output voltage of 3.6V with an input voltage range from 2.7V to 5.5V.

With its ultra-low quiescent current of just 1µA, the TPS78236DRVT is an excellent choice for battery-powered devices where power conservation is critical. This feature helps extend battery life by minimizing the power consumed when the device is in standby mode. The device is capable of delivering a maximum output current of 150mA, making it suitable for a wide range of applications such as microcontrollers, sensors, and analog circuits.

The TPS78236DRVT comes in a compact 6-pin SON package, which is designed for space-constrained applications. Its small footprint does not compromise on performance, as it includes built-in protection features such as over-current protection, over-temperature protection, and reverse polarity protection, ensuring the safety and reliability of your electronic designs.

One of the key advantages of this LDO regulator is its excellent load and line transient response, which helps maintain a stable output voltage even under dynamic load conditions. This makes the TPS78236DRVT an ideal choice for applications that experience rapid changes in power demand.

Furthermore, the device has a low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output voltage differential is minimal. This feature is particularly beneficial in applications where the input voltage is close to the output voltage, maximizing the efficiency of the power management system.

To cater to diverse design requirements, the TPS78236DRVT also includes an enable pin that allows the regulator to be switched on or off by external logic signals. This functionality provides additional power-saving opportunities by enabling the regulator to be turned off when not in use.

In summary, the TPS78236DRVT from Texas Instruments is a versatile, efficient, and reliable LDO voltage regulator that offers a combination of low quiescent current, robust protection features, and excellent performance, making it an ideal choice for a variety of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8904 $53.4240
140+ $0.7306 $102.2840
215+ $0.7078 $152.1770
295+ $0.6850 $202.0750
380+ $0.6621 $251.5980
510+ $0.5936 $302.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess