EN
  • EN
  • DE
  • IT

TPS79225DBVT

Part No TPS79225DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 100mA
Operating Supply Current 250μA
PSRR 70dB to 47dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034822-TPS79225DBVT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS79225DBVT CAD Model

Description

Product Overview: Texas Instruments TPS79225DBVT

The Texas Instruments TPS79225DBVT is a high-performance, single-output Low-Dropout Regulator (LDO) designed to deliver a steady and reliable power supply in a variety of electronic applications. This LDO is notable for its ultra-low noise output, high power supply rejection ratio (PSRR), and fast transient response, making it an ideal choice for sensitive RF and analog circuitry that requires a clean and stable voltage source.

Key Features

  • Output Voltage: The TPS79225DBVT provides a fixed output voltage of 2.5V, which is suitable for powering a wide range of ICs and electronic components.
  • High Accuracy: The output voltage is accurate to within 1% over the full temperature range, ensuring reliable performance under varying operating conditions.
  • Low Dropout Voltage: With a low dropout voltage, this LDO can maintain output regulation with a minimal difference between the input and output voltages, improving efficiency in battery-operated devices.
  • Low Noise: It features an exceptionally low output noise of 17 μVRMS (typical), making it perfect for noise-sensitive applications such as audio or precision measurement systems.
  • High PSRR: The device offers a high PSRR of 70 dB at 1 kHz, which helps to filter out supply noise and ensures a stable output voltage even with a noisy input supply.
  • Fast Transient Response: The TPS79225DBVT reacts quickly to changes in load, providing stable output during rapid load fluctuations.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device from damage due to overheating and overcurrent conditions.
  • Small Package: The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.

Applications

The TPS79225DBVT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • RF applications
  • High-end audio equipment
  • Medical equipment
  • Test and measurement systems
  • Analog and digital sensor systems

With its combination of low noise, high accuracy, and robust protection features, the Texas Instruments TPS79225DBVT LDO is a reliable power management solution for any design requiring a clean and stable voltage supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
17+ $6.7369 $114.5273
26+ $6.5264 $169.6864
36+ $6.3158 $227.3688
46+ $6.1053 $280.8438
62+ $5.4738 $339.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess