EN
  • EN
  • DE

TPS79628DRB

Part No TPS79628DRB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Ultralow-Noise, High PSRR, Fast, RF, 1A Low-Dropout Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273634-TPS79628DRB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79628DRB CAD Model

Description

Product Overview: TPS79628DRB from Texas Instruments

The TPS79628DRB is a highly efficient, low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the stringent power requirements of modern electronic devices. This regulator offers a significant advantage in applications requiring a low voltage supply with minimal power loss.

Key Features

  • High Output Accuracy: The TPS79628DRB provides an impressive output voltage accuracy, ensuring stable and reliable power for sensitive components.
  • Low Dropout Voltage: With its low dropout voltage, this LDO regulator operates effectively even when the input voltage is very close to the output voltage, which is essential for battery-operated devices.
  • Fast Transient Response: The device is capable of maintaining a stable output voltage even with rapid changes in load, making it ideal for high-performance applications.
  • Low Quiescent Current: It has a low quiescent current that helps in conserving battery life, particularly important for portable and wireless devices.
  • Adjustable Output: The output voltage can be adjusted from 1.2V to 5.5V with the use of external resistors, providing design flexibility for various applications.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the application from potential damage due to overheating or excessive current draw.

Applications

The TPS79628DRB is suited for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • FPGAs, DSPs, and microprocessors
  • Medical equipment
  • Automotive infotainment systems

Product Specifications

Parameter Value
Output Voltage Range 1.2V to 5.5V
Dropout Voltage (Typical) 110 mV at 1A
Maximum Output Current 1A
Package Type SON-8 (DRB)

The TPS79628DRB is available in a small-outline no-lead (SON) package, making it an excellent choice for space-constrained applications. Its robust design and comprehensive feature set make it a go-to solution for designers looking for a reliable power management component.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
Toshiba Semiconductor and Storage
Lowest to $69.2099
Microchip Technology
Lowest to $6.2562
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
IXYS
Lowest to $7.8205
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1698 $52.0752
57+ $1.7803 $101.4771
87+ $1.7247 $150.0489
120+ $1.6690 $200.2800
155+ $1.6134 $250.0770
208+ $1.4465 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess