EN
  • EN
  • DE

TPS7A2601DRVR

Part No TPS7A2601DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 17.4V
Voltage Dropout (Max) 0.55V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 5 µA
Current - Supply (Max) 400 µA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS7A2601
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS7A2601DRVRCT,296-TPS7A2601DRVRTR,296-TPS7A2601DRVRDKR
Standard Package 3,000
Win Source Part Number 978710-TPS7A2601DRVR
Ultra Librarian 3D Model Ultra Librarian TPS7A2601DRVR CAD Model

Description

Introducing the TPS7A2601DRVR from Texas Instruments

The TPS7A2601DRVR is a state-of-the-art low-dropout regulator (LDO) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This LDO is part of the TPS7A26 series, known for its high accuracy, low noise, and exceptional power supply rejection ratio (PSRR), making it an ideal choice for sensitive analog circuits that require a stable power supply.

Key Features

  • High-Performance Voltage Regulation: The TPS7A2601DRVR offers an output voltage range from 1.5 V to 6.5 V, which can be set with external resistors. This flexibility allows designers to tailor the output voltage to meet specific circuit requirements.
  • Low Output Noise: With only 17 µVRMS of output voltage noise at 1 kHz, this LDO is perfect for noise-sensitive applications such as precision instrumentation, medical equipment, and high-fidelity audio devices.
  • High PSRR: An impressive PSRR of 72 dB at 1 kHz ensures that the output voltage remains stable despite fluctuations in the input voltage, which is crucial for maintaining the performance of the end application.
  • Low Quiescent Current: The device features a low quiescent current of typically 35 µA, which helps in reducing power consumption and prolonging battery life in portable applications.
  • Thermal and Overcurrent Protection: The TPS7A2601DRVR is equipped with thermal shutdown and current limit features, providing reliable protection against excessive temperature and overcurrent conditions.
  • Small Footprint: Housed in a 6-pin SON package, the device requires minimal board space, making it an excellent choice for space-constrained applications.

Applications

The versatility of the TPS7A2601DRVR makes it suitable for a wide range of applications, including:

  • RF and Analog Circuits
  • Sensitive Data Acquisition Systems
  • Medical Devices
  • Battery-Powered Equipment
  • High-End Audio Products

With its combination of high-performance features, the TPS7A2601DRVR from Texas Instruments stands out as a robust power management solution for designs that demand the highest levels of precision and reliability.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6804 $51.0300
180+ $0.5583 $100.4940
280+ $0.5408 $151.4240
385+ $0.5234 $201.5090
495+ $0.5060 $250.4700
665+ $0.4536 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,230 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess