EN
  • EN
  • DE

TPS7A4001DGNR

Part No TPS7A4001DGNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 50MA 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 100V
Nominal Output Voltage (Min/Fixed) 1.175V
Maximum Output Voltage 90V
Dropout Voltage-Max 1.3V @ 50mA
Output Current 50mA
Operating Supply Current 65μA
PSRR 65dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.175 V to 90 V
Voltage - Dropout (Typical) 0.78V @ 50mA
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 034878-TPS7A4001DGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A4001DGNR CAD Model

Description

Overview of Texas Instruments TPS7A4001DGNR Voltage Regulator

The TPS7A4001DGNR from Texas Instruments is a robust, high-voltage, ultra-low-dropout (LDO) voltage regulator designed to provide precise voltage control in a variety of demanding applications. This component is particularly well-suited for systems that require a stable and reliable power supply, even under challenging conditions.

Key Features

  • High Input Voltage: The TPS7A4001DGNR is capable of handling an input voltage range from 3V to 100V, which is exceptionally high for an LDO regulator. This makes it a versatile choice for systems that experience wide voltage fluctuations or that require a high input voltage.
  • Low Dropout: Despite its high input voltage capability, this regulator offers an ultra-low dropout, which ensures efficient operation with minimal voltage loss between the input and output.
  • Adjustable Output: The output voltage is adjustable from 1.21V to 92V, providing flexibility for various design requirements. This feature allows designers to fine-tune the voltage to match specific needs of the application.
  • Thermal Protection: The TPS7A4001DGNR includes built-in thermal shutdown and overcurrent protection, safeguarding the device and the system from potential damage due to excessive heat or current.
  • Stable Operation: With its excellent transient response and low output noise, this voltage regulator maintains stable operation, which is critical for sensitive electronics and precision applications.

Applications

The TPS7A4001DGNR is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication equipment
  • Power management for sensitive analog circuits
  • Post-regulation for switching power supplies

Package and Quality

Encased in an 8-pin MSOP PowerPAD™ package, the TPS7A4001DGNR is designed for compact PCB layouts and efficient heat dissipation. Texas Instruments ensures high-quality manufacturing standards, making this product reliable for critical and long-term usage.

With its combination of high-voltage capability, precision regulation, and robust protection features, the TPS7A4001DGNR from Texas Instruments stands out as a powerful solution for advanced power regulation needs.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2142 $54.6390
90+ $1.1373 $102.3570
140+ $1.0989 $153.8460
200+ $1.0220 $204.4000
255+ $0.9836 $250.8180
320+ $0.9452 $302.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,130 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess