EN
  • EN
  • DE

TPS7A4701MRGWREP

Part No TPS7A4701MRGWREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1A 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Adjustable/Programmable Output 1A 20-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-VQFN Exposed Pad
Case / Package 20-VQFN (5x5)
Family Name TPS7A4701
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -V62/17601-01XE-NDR, 296-45536-6, -V62/17601-01XE, -296-45536-1-ND, TPS7A4701MRGWREP-ND, 296-45536-1, 296-45536-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937403-TPS7A4701MRGWREP
Ultra Librarian 3D Model Ultra Librarian TPS7A4701MRGWREP CAD Model

Description

The TPS7A4701MRGWREP is a state-of-the-art low-dropout regulator (LDO) from Texas Instruments, designed to deliver high performance in a variety of applications. This device is particularly suited for sensitive analog circuits that require a clean, stable power supply. With its ultra-low noise output and very low dropout voltage, the TPS7A4701MRGWREP ensures that electronic components operate smoothly and efficiently.

Key Features

  • Ultra-Low Noise: This LDO features an exceptionally low noise output, making it ideal for high-fidelity audio applications and precision instrumentation that demand a quiet power source.
  • High Output Voltage Accuracy: The device provides a high accuracy output voltage, ensuring reliable and consistent power for sensitive circuits.
  • Wide Input Voltage Range: With an input voltage range from 3V to 20V, the TPS7A4701MRGWREP is versatile enough to accommodate a broad spectrum of applications and can operate with various input sources.
  • Adjustable Output: The output voltage of this LDO is adjustable, allowing for customization to meet specific circuit requirements, which is a crucial feature for design flexibility.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection features safeguard the device and the application from potential damage due to overheating or excessive current draw.
  • Extended Temperature Range: This device is designed to operate over an extended temperature range, making it suitable for industrial applications that may experience harsher environmental conditions.

Applications

The TPS7A4701MRGWREP is highly adaptable and can be used in a wide range of applications, including:

  • High-precision analog circuits
  • RF and wireless infrastructure
  • Medical equipment
  • Test and measurement systems
  • Audio equipment
  • Data acquisition systems

With its robust design and advanced features, the TPS7A4701MRGWREP from Texas Instruments is a reliable choice for any application requiring a high-quality, low-noise power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5961 $62.3844
8+ $12.7968 $102.3744
13+ $12.3969 $161.1597
17+ $11.9970 $203.9490
22+ $11.5971 $255.1362
29+ $10.3974 $301.5246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess