EN
  • EN
  • DE

TPS7A5201RPSR

Part No TPS7A5201RPSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 2A 12VQFN  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 12-VQFN-HR (2.2x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.15V
Voltage Dropout (Max) 0.225V @ 2A
Current - Output 2A
Current - Quiescent (Iq) 4 mA
Current - Supply (Max) 5 mA
PSRR 44dB ~ 50dB (10kHz ~ 500kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (2.2x2.5)
Base Product Number TPS7A5201
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS7A5201RPSRTR
Standard Package 3,000
Win Source Part Number 1127151-TPS7A5201RPSR
Ultra Librarian 3D Model Ultra Librarian TPS7A5201RPSR CAD Model

Description

The TPS7A5201RPSR from Texas Instruments is a highly reliable, low-dropout voltage regulator designed to deliver a stable and precise output voltage. This component is part of Texas Instruments' extensive range of power management integrated circuits, which are renowned for their performance and durability.

Key Features

  • Output Voltage Range: The TPS7A5201RPSR offers an adjustable output voltage range that can be finely tuned to meet the specific requirements of your application.
  • High Accuracy: With an impressive output voltage accuracy, this regulator ensures that your sensitive electronic circuits receive a consistent power supply, minimizing the risk of malfunction due to voltage variations.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a stable output even when the supply voltage is very close to the output voltage, making it ideal for battery-powered devices where maximizing efficiency is crucial.
  • Thermal Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and your application from potential damage caused by overheating or excessive current flow.
  • Power Supply Rejection Ratio (PSRR): The device boasts a high PSRR, which significantly reduces the amount of supply noise that reaches the output, ensuring a cleaner voltage for noise-sensitive applications.

Applications

The TPS7A5201RPSR is ideal for a wide range of applications, including but not limited to:

  • RF and analog circuits
  • Portable and battery-powered equipment
  • Post-regulation for switching supplies
  • Microprocessor and FPGA supply

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TPS7A5201RPSR is manufactured with this commitment in mind, ensuring that it meets the rigorous standards required for industrial and commercial applications. Whether you're designing a sophisticated communication device or a simple consumer electronic product, this voltage regulator is designed to provide a reliable power solution.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9634 $51.0484
63+ $1.6110 $101.4930
97+ $1.5607 $151.3879
133+ $1.5103 $200.8699
172+ $1.4600 $251.1200
230+ $1.3090 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,320 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess