EN
  • EN
  • DE

TPS7A6033QKTTRQ1

Part No TPS7A6033QKTTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.3A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.5V @ 250mA
Output Current 300mA
Operating Supply Current 40μA
PSRR 60dB to 30dB (100Hz to 150kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 034886-TPS7A6033QKTTRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A6033QKTTRQ1 CAD Model

Description

Product Overview: TPS7A6033QKTTRQ1 from Texas Instruments

The TPS7A6033QKTTRQ1 is a state-of-the-art low-dropout (LDO) regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This automotive-grade component is specifically engineered to meet the rigorous standards of the automotive industry, offering exceptional reliability and performance for advanced electronic systems.

Key Features

  • High Output Voltage Accuracy: The device provides excellent regulation with a precision output voltage accuracy, ensuring stable operation for sensitive automotive electronics.
  • Low Dropout Voltage: This LDO regulator operates with a very low dropout voltage, which enhances efficiency by allowing it to function effectively even when the input-to-output voltage differential is minimal.
  • Wide Input Voltage Range: The TPS7A6033QKTTRQ1 supports a broad input voltage range, accommodating the varying conditions typical in automotive power systems.
  • Thermal Shutdown Protection: The device includes an integrated thermal shutdown feature, which provides additional safety by preventing overheating and potential damage to the regulator and surrounding components.
  • Output Current Capability: It is capable of delivering a substantial output current, making it suitable for powering a wide array of automotive applications.
  • Qualification: The product is qualified for automotive applications, adhering to the AEC-Q100 standards, which test for robustness and quality, ensuring reliable performance under extreme conditions.

Applications

The TPS7A6033QKTTRQ1 is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain Control Modules
  • Automotive Sensor Modules
  • Telematics and Connectivity Solutions

Package and Availability

The LDO regulator is available in a compact, surface-mount package, designed to fit into tight spaces on modern automotive PCBs. Its packaging is conducive to automated assembly processes, facilitating efficient manufacturing.

With its robust design and comprehensive feature set, the TPS7A6033QKTTRQ1 from Texas Instruments is an excellent choice for designers seeking a reliable power management solution for the next generation of automotive electronics.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7360 $52.0800
75+ $1.4244 $106.8300
110+ $1.3799 $151.7890
150+ $1.3354 $200.3100
195+ $1.2909 $251.7255
260+ $1.1573 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess