EN
  • EN
  • DE

TPS7A8001DRBR

Part No TPS7A8001DRBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 6V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 100μA to 350μA
PSRR 48dB to 38dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C (TJ)
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 6 V
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 034890-TPS7A8001DRBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Consumer Electronics, Sensing & Instrumentation, Imaging, Video & Vision, Wireless, Audio
Family Name TPS7A8001
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TPS7A8001DRBR CAD Model

Description

Overview of Texas Instruments TPS7A8001DRBR

The TPS7A8001DRBR is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver outstanding regulation and transient response for sensitive applications. This device is part of the extensive TPS7A series, known for their reliability and precision in power management tasks. It is ideal for powering sensitive analog circuits such as RF and high-speed interfaces, as well as post-regulation for switching power supplies.

Key Features

  • Output Voltage Range: The TPS7A8001DRBR offers an adjustable output voltage range from 0.8V to 5.0V, allowing designers to customize the output for specific circuit requirements.
  • High Accuracy: This LDO provides excellent load and line regulation, maintaining a stable output voltage even under varying input voltage and load conditions, with an accuracy of 1% over the full temperature range.
  • Low Dropout: The low dropout voltage of the regulator ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life for portable applications.
  • High PSRR: With a high power supply rejection ratio (PSRR), the TPS7A8001DRBR effectively filters out supply noise, making it suitable for noise-sensitive applications such as audio and precision measurements.
  • Thermal Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the downstream circuitry from damage due to excessive heat and load conditions.
  • Package and Footprint: Supplied in a compact 3mm x 3mm SON-8 (DRBR) package, the TPS7A8001DRBR is designed for space-constrained applications.

Applications

The versatility of the TPS7A8001DRBR makes it suitable for a wide range of applications, including:

  • RF and wireless infrastructure
  • High-speed data acquisition systems
  • FPGA, DSP, and ASIC power supplies
  • Medical equipment and instrumentation
  • Portable and battery-powered devices

In summary, the TPS7A8001DRBR from Texas Instruments is a robust, versatile LDO regulator that provides stable, accurate, and efficient power delivery for a multitude of electronic applications, particularly where space and noise are critical considerations.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3198 $51.1680
385+ $0.2624 $101.0240
595+ $0.2542 $151.2490
815+ $0.2460 $200.4900
1,055+ $0.2378 $250.8790
1,410+ $0.2132 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 167,120 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess