EN
  • EN
  • DE

TPS7A8101DRBT

Part No TPS7A8101DRBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 6V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 100μA to 350μA
PSRR 48dB to 38dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1113569-TPS7A8101DRBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A8101DRBT CAD Model

Description

Overview of Texas Instruments TPS7A8101DRBT

The Texas Instruments TPS7A8101DRBT is a high-performance, low-dropout (LDO) linear voltage regulator that offers excellent power supply solutions for a variety of applications. This component is designed to provide a stable and reliable output voltage with a minimal input-to-output voltage differential, making it an ideal choice for sensitive electronics where power efficiency and thermal performance are critical.

Key Features

  • Output Voltage Range: The TPS7A8101DRBT provides a wide adjustable output voltage range from 0.8 V to 3.95 V, which allows for flexible use in various applications.
  • High Output Current: This LDO is capable of delivering up to 1 A of continuous output current, ensuring sufficient power for demanding loads.
  • Low Dropout Voltage: The device features a low dropout voltage, typically just 250 mV at full load, which enhances power efficiency and allows operation close to the input voltage.
  • Excellent Load and Line Regulation: It maintains tight regulation over variations in line voltage and load current, providing a stable output under diverse conditions.
  • Thermal and Overcurrent Protection: The TPS7A8101DRBT incorporates both thermal shutdown and current limit features to protect against excessive temperature and overcurrent conditions.
  • Stable with Low-ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, leading to better transient response and reliability.

Applications

With its robust feature set, the TPS7A8101DRBT is well-suited for a broad range of applications, including:

  • RF and Analog Circuits
  • Post-Regulation for Switching Supplies
  • Microprocessor and FPGA Power Supplies
  • Medical Equipment
  • Automotive Infotainment and Telematics

Package and Availability

The TPS7A8101DRBT comes in a compact 3mm x 3mm 8-pin SON package, which is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable devices and other applications where board space is at a premium. As with all Texas Instruments products, this LDO voltage regulator is manufactured to high standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7094 $53.2050
175+ $0.5821 $101.8675
270+ $0.5639 $152.2530
370+ $0.5457 $201.9090
475+ $0.5275 $250.5625
635+ $0.4730 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,830 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess