EN
  • EN
  • DE

TPS7A8300RGW

Part No TPS7A8300RGW
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1706+
Reference case VQFN20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742799-TPS7A8300RGW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A8300RGW CAD Model

Description

TPS7A8300RGW Low-Dropout Regulator from Texas Instruments

The TPS7A8300RGW is a state-of-the-art low-dropout (LDO) linear voltage regulator brought to you by the industry-leading semiconductor manufacturer, Texas Instruments. This LDO is designed to meet the rigorous power and precision requirements of sensitive analog circuits, RF applications, and post-regulation for switching power supplies. With its wide input voltage range and high current capabilities, this regulator is an ideal choice for a multitude of applications.

Key Features:

  • High Performance: The TPS7A8300RGW offers a low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage. This feature is essential for battery-powered devices where maximizing the usage of the battery life is critical.
  • Wide Input Voltage Range: This LDO supports an input voltage range from 1.4V to 6.5V, providing the flexibility needed to operate in various systems without the need for additional level shifting.
  • High Output Current: Capable of delivering up to 2A of continuous output current, the TPS7A8300RGW can power a wide range of components, from high-performance analog circuits to digital processors.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, which allows for precise voltage regulation tailored to the needs of specific circuits or systems.
  • Excellent Thermal Performance: Housed in a 20-pin VQFN package with a PowerPAD™, the TPS7A8300RGW boasts superior thermal management, ensuring reliability and performance even under high current operation.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, providing better transient response and noise performance.

Applications:

The versatility of the TPS7A8300RGW makes it suitable for a broad array of applications, including:

  • High-precision analog circuits
  • RF and wireless infrastructure
  • Post-regulation for switching power supplies
  • Networking and telecommunication equipment
  • FPGA, DSP, and ASIC supply regulation

With its robust feature set and Texas Instruments' reputation for quality, the TPS7A8300RGW is an excellent choice for designers looking to improve the performance and reliability of their power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0314 $51.5700
120+ $0.8463 $101.5560
185+ $0.8199 $151.6815
255+ $0.7934 $202.3170
330+ $0.7670 $253.1100
440+ $0.6876 $302.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess