EN
  • EN
  • DE
  • IT

TPS7A8300RGWR

Part No TPS7A8300RGWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.25V to 5.5V 5A 4-Pin(3+Tab) TO-263 Tube / IC REG LDO ADJ/PROG 2A 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable/Programmable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.95V
Dropout Voltage-Max 0.2V @ 12A
Output Current 2A
Operating Supply Current 4mA to 5mA
PSRR 40dB (1MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C (TJ)
Regulator Topology Positive Adjustable
Output Voltage Adjustable/Programmable
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 111185-TPS7A8300RGWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name IRU1050
Introduction Date January 26, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS7A8300RGWR CAD Model

Description

TPS7A8300RGWR Voltage Regulator by Texas Instruments

The TPS7A8300RGWR from Texas Instruments is a highly efficient, low-noise, fast-transient response, low-dropout linear regulator capable of sourcing a 2A load with excellent line and load regulation. It is designed to meet the rigorous power and precision requirements of sensitive RF and analog circuitry in high-performance applications.

Key Features

  • Output Voltage Range: This regulator offers an adjustable output voltage range from 0.8V to 3.95V, allowing for versatile applications across various electronic devices.
  • High Accuracy: The output voltage is accurate to within 1% over the full temperature range, ensuring reliable performance in critical applications.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, making it ideal for battery-powered devices.
  • Low Noise: With an ultra-low output noise of 4µVRMS, the TPS7A8300RGWR is perfect for powering noise-sensitive circuits such as precision amplifiers, ADCs, DACs, and high-speed data converters.
  • Fast Transient Response: The device's fast transient response helps maintain a stable output voltage despite rapid changes in load, which is crucial for high-speed digital ICs.

Applications

The TPS7A8300RGWR is widely used in a variety of applications, including:

  • RF Power Amplifiers
  • Medical Equipment
  • Telecommunications Infrastructure
  • High-Speed Analog and Digital Circuits
  • Portable and Battery-Powered Equipment

Package and Reliability

The device is offered in a 20-pin VQFN package with a small footprint, providing a compact solution for space-constrained applications. It also features thermal shutdown and overcurrent protection, enhancing its reliability and longevity in the field.

Part Number Information

The Texas Instruments part number TPS7A8300RGWR refers to the specific model in the TPS7A83 series, available in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2760 $57.4200
110+ $1.0470 $115.1700
170+ $1.0143 $172.4310
230+ $0.9816 $225.7680
300+ $0.9489 $284.6700
395+ $0.8506 $335.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,590 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess