EN
  • EN
  • DE

TPS7A8500RGRR

Part No TPS7A8500RGRR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 4A 20VQFN / LDO Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Adjustable/Programmable
Number of Regulators 1
Maximum Input Voltage 6.5V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.5V at 4A
Current - Output 4A
Current - Quiescent (Iq) 4mA
Current - Supply (Maximum) 6mA
PSRR 42dB ~ 25dB (10kHz ~ 500kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x3.5)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809809-TPS7A8500RGRR
Ultra Librarian 3D Model Ultra Librarian TPS7A8500RGRR CAD Model

Description

Overview of Texas Instruments TPS7A8500RGRR

The Texas Instruments TPS7A8500RGRR is a high-performance, low-dropout linear regulator (LDO) that offers excellent power supply solutions for a wide range of applications. Designed with advanced technology, this LDO provides high accuracy, low noise, and high power supply rejection ratio (PSRR), making it suitable for sensitive RF and analog circuitry that require a clean and stable power supply.

Key Features

  • Output Voltage Range: The TPS7A8500RGRR provides an adjustable output voltage range from 0.8V to 3.95V, allowing for versatile use in different circuit configurations.
  • High Current Capability: With the ability to deliver up to 2A of continuous output current, this LDO can power a variety of high-current demanding devices.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal.
  • High PSRR: The high PSRR (>50dB at 1kHz) makes it ideal for applications that require a highly stable voltage supply, free from the noise and ripples present in the input voltage.
  • Low Noise Output: With an ultra-low output noise of typically 4.4µVRMS, the TPS7A8500RGRR is perfect for noise-sensitive applications such as precision instrumentation and audio applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the application from potential damage due to overheating or excessive current conditions.
  • Stable with Low ESR Capacitors: The LDO is stable with ceramic capacitors that have low equivalent series resistance (ESR), providing flexibility in component selection for space-constrained applications.

Applications

The TPS7A8500RGRR is well-suited for a variety of applications, including but not limited to:

  • RF and high-frequency analog circuits
  • Data acquisition systems
  • Medical equipment
  • Telecommunication infrastructure
  • Portable and battery-powered devices
  • Post-regulation for switching power supplies

With its robust set of features and flexible application range, the Texas Instruments TPS7A8500RGRR LDO is an excellent choice for designers looking for a reliable and high-quality power management solution.

You May Also Be Interested in

Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,300 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess