EN
  • EN
  • DE

TPS7A8500RGRT

Part No TPS7A8500RGRT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 4A 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Adjustable/Programmable Output 4A 20-VQFN (3.5x3.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-VQFN (3.5x3.5)
Family Name TPS7A8500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43883-2, 296-43883-1, 296-43883-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937407-TPS7A8500RGRT
Ultra Librarian 3D Model Ultra Librarian TPS7A8500RGRT CAD Model

Description

TPS7A8500RGRT Voltage Regulator by Texas Instruments

The TPS7A8500RGRT from Texas Instruments is a highly efficient, low-dropout linear regulator designed to deliver a stable and noise-free power supply for sensitive electronic applications. This advanced regulator is an ideal choice for high-performance analog circuits, RF applications, and precision instruments that require a clean voltage source for optimal operation.

Key Features:

  • Low Dropout: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • High Output Current: Capable of delivering up to 2A of continuous output current, this regulator can power a wide range of components without the need for heatsinking under normal conditions.
  • Low Noise: With an ultra-low output noise of just 4µVRMS, the TPS7A8500RGRT is perfect for powering noise-sensitive circuits such as precision analog-to-digital converters (ADCs), sensors, and high-end audio components.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5.0V via an external resistor divider, allowing for a high level of flexibility in a variety of applications.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors as low as 10µF, reducing the size and cost of the overall power supply design.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the downstream components from damage due to overheating or excessive current draw.
  • Package: The TPS7A8500RGRT comes in a 20-pin QFN package that is both compact and offers excellent thermal performance.

Applications:

Due to its high performance and versatility, the TPS7A8500RGRT is well-suited for a broad range of applications, including:

  • High-end audio and video equipment
  • Medical equipment and instrumentation
  • Telecommunications infrastructure
  • Data acquisition systems
  • RF and wireless infrastructure
  • Enterprise networking and storage systems

In summary, the TPS7A8500RGRT from Texas Instruments is a robust, versatile regulator that offers the precision, low noise, and high current capabilities required for today's most demanding electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess