EN
  • EN
  • DE

TPS7A8701RTJR

Part No TPS7A8701RTJR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 20QFN / LDO Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 6.5V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 5.2V
Maximum Dropout Voltage 0.1V at 500mA
Current - Output 500mA
Current - Supply (Maximum) 4mA
PSRR 40dB (500kHz)
Control Features Enable
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807165-TPS7A8701RTJR
Ultra Librarian 3D Model Ultra Librarian TPS7A8701RTJR CAD Model

Description

The TPS7A8701RTJR from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a continuous 1-A load current with a minimal voltage drop. This advanced regulator features low noise, high power supply rejection ratio (PSRR), and low quiescent current, making it an ideal choice for sensitive RF and analog circuitry in high-performance applications.

Key Features

  • Output Voltage Range: The TPS7A8701RTJR offers an adjustable output voltage range from 0.8 V to 3.95 V, enabling precise voltage regulation for a variety of components.
  • High PSRR: With an impressive PSRR of 70 dB at 1 kHz, this LDO helps in maintaining output voltage stability against fluctuations in the input supply, which is critical for RF and precision analog applications.
  • Low Noise: The device boasts an ultra-low noise performance of 4 µVRMS (10 Hz to 100 kHz), ensuring clean power delivery to sensitive circuits.
  • Thermal Performance: Encased in a 16-pin WQFN package with PowerPAD™, the TPS7A8701RTJR offers excellent thermal performance, ensuring reliable operation even under high load conditions.
  • Fast Transient Response: The LDO's fast transient response helps to maintain a stable output voltage during sudden changes in load, providing consistent power to the attached device.
  • Quiescent Current: A low quiescent current of 1 mA (typical) contributes to energy efficiency, making it suitable for battery-powered devices.

Applications

The TPS7A8701RTJR is versatile and can be used in a range of applications, including:

  • High-speed data acquisition systems
  • RF applications
  • Test and measurement equipment
  • Medical equipment
  • Audio applications
  • Telecommunications infrastructure

With its robust feature set and Texas Instruments' reputation for quality, the TPS7A8701RTJR LDO regulator is an excellent choice for designers looking to optimize the power supply in their high-performance electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5234 $53.3190
80+ $1.2500 $100.0000
125+ $1.2109 $151.3625
175+ $1.1719 $205.0825
225+ $1.1328 $254.8800
300+ $1.0156 $304.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,410 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess